Gilson Company, Inc. Sulfate Soundness Washing Tank HM-444

Description
Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample. Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be maintained at the specified 70°F (21°C). Coarse Aggregate Sample Sieves hold materials coarser than No. 4 for immersion. Sieves are 8in (203mm) diameter, half, full or special double-height stainless steel No. 10. Two or more double-height sieves may be required for large samples.
Description
Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample. Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be maintained at the specified 70°F (21°C). Coarse Aggregate Sample Sieves hold materials coarser than No. 4 for immersion. Sieves are 8in (203mm) diameter, half, full or special double-height stainless steel No. 10. Two or more double-height sieves may be required for large samples.

Suppliers

Company
Product
Description
Supplier Links
Sulfate Soundness Washing Tank - HM-444 - Gilson Company, Inc.
Lewis Center, OH, USA
Sulfate Soundness Washing Tank
HM-444
Sulfate Soundness Washing Tank HM-444
Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample. Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be maintained at the specified 70°F (21°C). Coarse Aggregate Sample Sieves hold materials coarser than No. 4 for immersion. Sieves are 8in (203mm) diameter, half, full or special double-height stainless steel No. 10. Two or more double-height sieves may be required for large samples.

Soundness testing of aggregate requires repeated immersion cycles in sodium or magnesium sulfate solution, followed by drying. Rehydration of the salts simulates expansion of freezing water. Samples are then washed, dried and sieved to determine percentage of loss from original sample.

Sample Sieves holding aggregate specimens are stacked into Sieve Holders. The Holders are then immersed in Solution Buckets containing sulfate solution. The Refrigerated Circulator and Water Bath Tank need only be used if the temperature of the sulfate solution cannot be maintained at the specified 70°F (21°C).

Coarse Aggregate Sample Sieves hold materials coarser than No. 4 for immersion. Sieves are 8in (203mm) diameter, half, full or special double-height stainless steel No. 10. Two or more double-height sieves may be required for large samples.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Spray Tanks and Cups
Product Number HM-444
Product Name Sulfate Soundness Washing Tank
Type Spray Cup (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Conventional Manual Suction Spray Gun - FPro S - Sames North American Corporation
Specs
Type Pressure Tank, Pot or Hopper
Mounting Handheld
Air / Gas Pressure 36 to 87 psi (25.52 to 61.24 m H2O)
View Details
PT Tank - PT ASME SS Lid/Zinc Shell - Carlisle
Specs
Type Pressure Tank, Pot or Hopper
Materials of Construction Stainless
Mounting Tank Mount
View Details
Lightweight Material Pressure Tanks - V 44 101 60 013 - Walther Pilot North America
Specs
Type Spray Cup (optional feature)
View Details
Sure Shot® Compressed Air Sprayers -  - DME Company
Specs
Type Spray Cup
Materials of Construction Steel / Aluminum
Mounting Handheld
View Details