Gilson Company, Inc. 6" Cylinder Transport Rack HM-116

Description
Field Storage Chest is collapsible and easily fits behind a truck seat or in a car trunk until needed. This unit protects concrete specimens from harsh weather conditions and eliminates the time and expense of fabricating wooden curing boxes at each job site. This lightweight zippered chest holds up to nine 6x12in (152x305mm) concrete cylinders, folds easily for storage and has 1/2in (12.7mm) of polymer foam insulation. The rigid floor is removable for use as a slump test base if desired. Dimensions: 24x24x14in (610x610x356mm), WxDxH. Est. Ship Wt.: 17lb (8kg). HM-116 6in Cylinder Transport Rack is designed to fit inside the HM-112 Storage Chest and will hold nine 6in (152mm) diameter cylinders for initial curing and transport. This sturdy molded plastic rack is lightweight and waterproof. Dimensions: 24x24x8in (610x610x203mm), WxDxH. Est. Ship Wt.: 15lb (7kg). HM-114 4in Cylinder Transport Rack will hold eight 4in (102mm) diameter concrete cylinders for curing and transport. Plastic rack also allows easier handling of multiple cylinder specimens. Two racks will fit in the HM-112 Field Storage Chest. Dimensions: 19x9.5x5.4in (483x241x138mm), WxDxH. Est. Ship Wt.: 2lb (1kg).
Description
Field Storage Chest is collapsible and easily fits behind a truck seat or in a car trunk until needed. This unit protects concrete specimens from harsh weather conditions and eliminates the time and expense of fabricating wooden curing boxes at each job site. This lightweight zippered chest holds up to nine 6x12in (152x305mm) concrete cylinders, folds easily for storage and has 1/2in (12.7mm) of polymer foam insulation. The rigid floor is removable for use as a slump test base if desired. Dimensions: 24x24x14in (610x610x356mm), WxDxH. Est. Ship Wt.: 17lb (8kg). HM-116 6in Cylinder Transport Rack is designed to fit inside the HM-112 Storage Chest and will hold nine 6in (152mm) diameter cylinders for initial curing and transport. This sturdy molded plastic rack is lightweight and waterproof. Dimensions: 24x24x8in (610x610x203mm), WxDxH. Est. Ship Wt.: 15lb (7kg). HM-114 4in Cylinder Transport Rack will hold eight 4in (102mm) diameter concrete cylinders for curing and transport. Plastic rack also allows easier handling of multiple cylinder specimens. Two racks will fit in the HM-112 Field Storage Chest. Dimensions: 19x9.5x5.4in (483x241x138mm), WxDxH. Est. Ship Wt.: 2lb (1kg).

Suppliers

Company
Product
Description
Supplier Links
6" Cylinder Transport Rack - HM-116 - Gilson Company, Inc.
Lewis Center, OH, USA
6" Cylinder Transport Rack
HM-116
6" Cylinder Transport Rack HM-116
Field Storage Chest is collapsible and easily fits behind a truck seat or in a car trunk until needed. This unit protects concrete specimens from harsh weather conditions and eliminates the time and expense of fabricating wooden curing boxes at each job site. This lightweight zippered chest holds up to nine 6x12in (152x305mm) concrete cylinders, folds easily for storage and has 1/2in (12.7mm) of polymer foam insulation. The rigid floor is removable for use as a slump test base if desired. Dimensions: 24x24x14in (610x610x356mm), WxDxH. Est. Ship Wt.: 17lb (8kg). HM-116 6in Cylinder Transport Rack is designed to fit inside the HM-112 Storage Chest and will hold nine 6in (152mm) diameter cylinders for initial curing and transport. This sturdy molded plastic rack is lightweight and waterproof. Dimensions: 24x24x8in (610x610x203mm), WxDxH. Est. Ship Wt.: 15lb (7kg). HM-114 4in Cylinder Transport Rack will hold eight 4in (102mm) diameter concrete cylinders for curing and transport. Plastic rack also allows easier handling of multiple cylinder specimens. Two racks will fit in the HM-112 Field Storage Chest. Dimensions: 19x9.5x5.4in (483x241x138mm), WxDxH. Est. Ship Wt.: 2lb (1kg).

Field Storage Chest is collapsible and easily fits behind a truck seat or in a car trunk until needed. This unit protects concrete specimens from harsh weather conditions and eliminates the time and expense of fabricating wooden curing boxes at each job site. This lightweight zippered chest holds up to nine 6x12in (152x305mm) concrete cylinders, folds easily for storage and has 1/2in (12.7mm) of polymer foam insulation. The rigid floor is removable for use as a slump test base if desired. Dimensions: 24x24x14in (610x610x356mm), WxDxH. Est. Ship Wt.: 17lb (8kg).

HM-116 6in Cylinder Transport Rack is designed to fit inside the HM-112 Storage Chest and will hold nine 6in (152mm) diameter cylinders for initial curing and transport. This sturdy molded plastic rack is lightweight and waterproof. Dimensions: 24x24x8in (610x610x203mm), WxDxH. Est. Ship Wt.: 15lb (7kg).

HM-114 4in Cylinder Transport Rack will hold eight 4in (102mm) diameter concrete cylinders for curing and transport. Plastic rack also allows easier handling of multiple cylinder specimens. Two racks will fit in the HM-112 Field Storage Chest. Dimensions: 19x9.5x5.4in (483x241x138mm), WxDxH. Est. Ship Wt.: 2lb (1kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Industrial Shelving and Racking
Product Number HM-116
Product Name 6" Cylinder Transport Rack
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details