Gilson Company, Inc. Mohr Measuring Pipet,10 x 0.1ml,Color Code-Orange GW-63

Description
Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to 200°C. Order as single unit or package quantity. Measuring Pipettes Mohr type Measuring Pipettes are color coded by size and calibrated to deliver at 20°C. Each has permanent markings with zero at the top. Mouth end of 5ml and larger sizes is reduced in diameter for ease of use. SAA-20 Pipette Filler accessory is soft rubber with fingertip ball valves; eliminates drawing liquids out by mouth, operates with one hand.
Description
Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to 200°C. Order as single unit or package quantity. Measuring Pipettes Mohr type Measuring Pipettes are color coded by size and calibrated to deliver at 20°C. Each has permanent markings with zero at the top. Mouth end of 5ml and larger sizes is reduced in diameter for ease of use. SAA-20 Pipette Filler accessory is soft rubber with fingertip ball valves; eliminates drawing liquids out by mouth, operates with one hand.

Suppliers

Company
Product
Description
Supplier Links
Mohr Measuring Pipet,10 x 0.1ml,Color Code-Orange - GW-63 - Gilson Company, Inc.
Lewis Center, OH, USA
Mohr Measuring Pipet,10 x 0.1ml,Color Code-Orange
GW-63
Mohr Measuring Pipet,10 x 0.1ml,Color Code-Orange GW-63
Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to 200°C. Order as single unit or package quantity. Measuring Pipettes Mohr type Measuring Pipettes are color coded by size and calibrated to deliver at 20°C. Each has permanent markings with zero at the top. Mouth end of 5ml and larger sizes is reduced in diameter for ease of use. SAA-20 Pipette Filler accessory is soft rubber with fingertip ball valves; eliminates drawing liquids out by mouth, operates with one hand.

Top quality glassware made from Kimax, Pyrex, or equivalent quality borosilicate glass is chemical, heat and wear resistant. Stainless steel is smooth, seamless, and corrosion resistant. Plasticware is transparent, rigid poly-methylpentene, resists impact and handles temperature to 200°C. Order as single unit or package quantity.

Measuring Pipettes Mohr type Measuring Pipettes are color coded by size and calibrated to deliver at 20°C. Each has permanent markings with zero at the top. Mouth end of 5ml and larger sizes is reduced in diameter for ease of use. SAA-20 Pipette Filler accessory is soft rubber with fingertip ball valves; eliminates drawing liquids out by mouth, operates with one hand.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Pipettes and Tips
Product Number GW-63
Product Name Mohr Measuring Pipet,10 x 0.1ml,Color Code-Orange
Unlock Full Specs
to access all available technical data

Similar Products

TIP,12RACK10UL - 68007-11 - Hamilton Company
Specs
Configuration Tip
Volume 0.2000 to 10 µl (1.22E-5 to 6.10E-4 cubic inches)
View Details
Pipettes - 1793669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 4999 µl (0.3051 cubic inches)
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details