Fast, easy-to-use patented Core Retrieval Tongs remove cores from asphalt or concrete surfaces. Simply insert blades into space from core drill bit, grasp the core with the tongs, and lift. Recovered cores are free of damage that may occur from use of improper tools. Laboratory acceptance for testing is assured without repeat drilling. Models are available for 4in (102mm) or 6in (152mm) core sizes. Tongs are welded, painted steel with plastic handle grips. Est. Ship Wt.: 8lb (4kg).
| Gilson Company, Inc. | |
|---|---|
| Product Category | Laboratory Tongs |
| Product Number | CDA-15 |
| Product Name | Core Retrieval Tongs for Core Drilling, 4" Cores |