Gilson Company, Inc. Micron Air-Jet Sieve Shaker, 220V/50Hz AJ-101F

Description
The Micron Air Jet Sieve® is an updated, USA-made redesign of the time-proven Alpine Air-Jet Siever. Working components have changed little, but are now mounted in a newly-designed housing with electronic digital controls. The air jet method is an effective single-sieve system for dry powders from No.4 to 5um. Air moves through a slowly-rotating slotted nozzle to gently fluidize the sample in a 200mm diameter sieve. Exit air flow carries undersize particles downward to a collection canister. Multiple particle sizes are determined by starting with the finest sieve. Retained sample is then transferred to the next larger sieve size. Air jet action is gentle, effective, and especially useful for fragile or low specific gravity materials. Test times vary, but are typically one to five minutes for a 510g sample, or up to five to ten minutes for fine micron sizes. Digital timer and vacuum controls assure reproducibility of results. Sieves are ordered separately by mesh sizes required. Sieves are constructed with stainless steel frame and mesh, and are supplied with sealing gaskets. The Cyclone Collector is an alternate means of collecting undersize sieve fractions efficiently. A Multi-Sieve Adapter Assembly that accommodates one to three special 83mm diameter sieves is optionally available. Inquire. Also inquire for an upgraded AJ-102 Air Jet Sieve with computer interface and operating software. The Micron Air Jet Sieve® consists of the base unit with a Plexiglas lid, slotted brass air nozzle, electronic controls with a built-in electronic timer and vacuum displays. The cast aluminum Air Jet housing has an attractive baked enamel finish. The timer has memory for up to nine preset test times. The Siever is connected to a separate low-noise vacuum power system with 1-1/2hp motor and epoxy-lined steel filter canister with 4gal (15L) recoverable capacity. The vacuum is monitored at the housing outlet and has a control valve for adjustment. Est. Ship Wt.: 110lb (50kg).
Description
The Micron Air Jet Sieve® is an updated, USA-made redesign of the time-proven Alpine Air-Jet Siever. Working components have changed little, but are now mounted in a newly-designed housing with electronic digital controls. The air jet method is an effective single-sieve system for dry powders from No.4 to 5um. Air moves through a slowly-rotating slotted nozzle to gently fluidize the sample in a 200mm diameter sieve. Exit air flow carries undersize particles downward to a collection canister. Multiple particle sizes are determined by starting with the finest sieve. Retained sample is then transferred to the next larger sieve size. Air jet action is gentle, effective, and especially useful for fragile or low specific gravity materials. Test times vary, but are typically one to five minutes for a 510g sample, or up to five to ten minutes for fine micron sizes. Digital timer and vacuum controls assure reproducibility of results. Sieves are ordered separately by mesh sizes required. Sieves are constructed with stainless steel frame and mesh, and are supplied with sealing gaskets. The Cyclone Collector is an alternate means of collecting undersize sieve fractions efficiently. A Multi-Sieve Adapter Assembly that accommodates one to three special 83mm diameter sieves is optionally available. Inquire. Also inquire for an upgraded AJ-102 Air Jet Sieve with computer interface and operating software. The Micron Air Jet Sieve® consists of the base unit with a Plexiglas lid, slotted brass air nozzle, electronic controls with a built-in electronic timer and vacuum displays. The cast aluminum Air Jet housing has an attractive baked enamel finish. The timer has memory for up to nine preset test times. The Siever is connected to a separate low-noise vacuum power system with 1-1/2hp motor and epoxy-lined steel filter canister with 4gal (15L) recoverable capacity. The vacuum is monitored at the housing outlet and has a control valve for adjustment. Est. Ship Wt.: 110lb (50kg).

Suppliers

Company
Product
Description
Supplier Links
Micron Air-Jet Sieve Shaker, 220V/50Hz - AJ-101F - Gilson Company, Inc.
Lewis Center, OH, USA
Micron Air-Jet Sieve Shaker, 220V/50Hz
AJ-101F
Micron Air-Jet Sieve Shaker, 220V/50Hz AJ-101F
The Micron Air Jet Sieve® is an updated, USA-made redesign of the time-proven Alpine Air-Jet Siever. Working components have changed little, but are now mounted in a newly-designed housing with electronic digital controls. The air jet method is an effective single-sieve system for dry powders from No.4 to 5um. Air moves through a slowly-rotating slotted nozzle to gently fluidize the sample in a 200mm diameter sieve. Exit air flow carries undersize particles downward to a collection canister. Multiple particle sizes are determined by starting with the finest sieve. Retained sample is then transferred to the next larger sieve size. Air jet action is gentle, effective, and especially useful for fragile or low specific gravity materials. Test times vary, but are typically one to five minutes for a 510g sample, or up to five to ten minutes for fine micron sizes. Digital timer and vacuum controls assure reproducibility of results. Sieves are ordered separately by mesh sizes required. Sieves are constructed with stainless steel frame and mesh, and are supplied with sealing gaskets. The Cyclone Collector is an alternate means of collecting undersize sieve fractions efficiently. A Multi-Sieve Adapter Assembly that accommodates one to three special 83mm diameter sieves is optionally available. Inquire. Also inquire for an upgraded AJ-102 Air Jet Sieve with computer interface and operating software. The Micron Air Jet Sieve® consists of the base unit with a Plexiglas lid, slotted brass air nozzle, electronic controls with a built-in electronic timer and vacuum displays. The cast aluminum Air Jet housing has an attractive baked enamel finish. The timer has memory for up to nine preset test times. The Siever is connected to a separate low-noise vacuum power system with 1-1/2hp motor and epoxy-lined steel filter canister with 4gal (15L) recoverable capacity. The vacuum is monitored at the housing outlet and has a control valve for adjustment. Est. Ship Wt.: 110lb (50kg).

The Micron Air Jet Sieve® is an updated, USA-made redesign of the time-proven Alpine Air-Jet Siever. Working components have changed little, but are now mounted in a newly-designed housing with electronic digital controls.

The air jet method is an effective single-sieve system for dry powders from No.4 to 5um. Air moves through a slowly-rotating slotted nozzle to gently fluidize the sample in a 200mm diameter sieve. Exit air flow carries undersize particles downward to a collection canister. Multiple particle sizes are determined by starting with the finest sieve. Retained sample is then transferred to the next larger sieve size. Air jet action is gentle, effective, and especially useful for fragile or low specific gravity materials. Test times vary, but are typically one to five minutes for a 510g sample, or up to five to ten minutes for fine micron sizes. Digital timer and vacuum controls assure reproducibility of results. Sieves are ordered separately by mesh sizes required. Sieves are constructed with stainless steel frame and mesh, and are supplied with sealing gaskets. The Cyclone Collector is an alternate means of collecting undersize sieve fractions efficiently. A Multi-Sieve Adapter Assembly that accommodates one to three special 83mm diameter sieves is optionally available. Inquire. Also inquire for an upgraded AJ-102 Air Jet Sieve with computer interface and operating software.

The Micron Air Jet Sieve® consists of the base unit with a Plexiglas lid, slotted brass air nozzle, electronic controls with a built-in electronic timer and vacuum displays. The cast aluminum Air Jet housing has an attractive baked enamel finish. The timer has memory for up to nine preset test times. The Siever is connected to a separate low-noise vacuum power system with 1-1/2hp motor and epoxy-lined steel filter canister with 4gal (15L) recoverable capacity. The vacuum is monitored at the housing outlet and has a control valve for adjustment. Est. Ship Wt.: 110lb (50kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number AJ-101F
Product Name Micron Air-Jet Sieve Shaker, 220V/50Hz
Unlock Full Specs
to access all available technical data

Similar Products

EDS series Electro-Dynamic Shaker - EDS-600 - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 1349 lbs (0.0 to 612 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
TENZO series Low Force Shakers - TEN-V20 - DynaTronic Corporation
Specs
Applications Modal excitation source
Peak Shock Force 4.5 lbs (2.04 kg)
Peak Acceleration 20 g
View Details