Pipe end peeler RSE for SDR11 pipes, designed for manual or cordless screwdriver operation to prepare pipe ends prior to electrofusion. The part is applicable to metric pipes meeting EN12201 and EN1555 standards, and compatible with PE100RC, PE100, PE-Xa, and PP materials. It features a reversing knife blade with two cutting edges and a maximum peeling length of 85mm. The tool includes a corresponding pipe insert and is delivered in a transport box. Dimensions are 280 mm in length, 55 mm in width and height, with a weight of 0.70 kg.
SDR11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 799300379 |
| Product Name | Jointing-Tools - Installation-tools - peeling-chamfering-tools |