Pipe end peeler RSE for SDR11 pipes, designed for manual or cordless screwdriver operation to prepare pipe ends and spigot ends of fittings for electrofusion. Applicable to PE100RC, PE100, PE-Xa, and PP pipes according to EN12201 and EN1555 standards, with a maximum peeling length of 85 mm and a reversing knife blade featuring two cutting edges. The tool includes a corresponding pipe insert and is delivered in a transport box. Physical dimensions are 280 mm in length, 50 mm in width and height, with a weight of 0.65 kg. Mounting style is handheld, with no external mounting or fixing requirements.
SDR11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 799300377 |
| Product Name | Jointing-Tools - Installation-tools - peeling-chamfering-tools |