The Pipe end peeler RSE 400 is a manual rotary tool for preparing pipe ends and spigot ends prior to electrofusion, compatible with PE100RC, PE100, PE-Xa, and PP pipes of metric sizes 180 to 400 mm and corresponding inch sizes 8" to 16", complying with EN12201 and EN1555. It features a hard metal peeling blade and is delivered in a solid transport case. The unit has dimensions of 665 mm in length, 562 mm in width, and 250 mm in height, with a weight of 13.00 kg.
SDR11-17
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 799300365 |
| Product Name | Jointing-Tools - Installation-tools - peeling-chamfering-tools |