Pipe end peeler for manual or cordless screwdriver operation, designed for preparing pipe ends and spigot ends of fittings up to 75 mm diameter in PE100RC, PE100, PE-Xa, and PP materials according to EN12201 and EN1555. Includes basic tool and case, with dimensions of 391 mm length, 304 mm width, and 134 mm height, and a total weight of 1.45 kg. Features a reversible knife blade with two cutting edges and supports peeling lengths up to 75 mm.
Basic tool + case
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 799300351 |
| Product Name | Jointing-Tools - Installation-tools - peeling-chamfering-tools |