Automatic butt fusion machine for joining PE, PP, and PB pipes on construction sites, featuring a hydraulically operated CNC control unit with a 400 V / 6300 W power input, weighing 157 kg for the base machine, 37 kg for the hydraulic unit, 58 kg for the planer, 26 kg for the heating element, and 38 kg for the case. Includes a color touch screen interface, real-time mobile data transfer via GF app, integrated GPS, 10 programmable fusion cycles, and compatible with label printers and USB memory sticks. Max operating pressure is 200 bar. Designed for pipe diameters up to 500 mm.
Automatic butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790154076 |
| Product Name | Jointing-Tools - Butt Fusion Machines - cnc-4 |