Automatic butt fusion machine for joining PE, PP, and PB pipes on construction sites, with a base machine weight of 80 kg, hydraulic unit weight of 37 kg, planer weight of 47 kg, heating element weight of 16 kg, and case weight of 30 kg. Operates at 400 V with a power input of 5.7 kW and includes CNC control, touch screen interface, real-time data transfer via mobile app, integrated GPS, and 10 programmable fusion cycles. Available in standard and reverse motion carriage versions.
Automatic butt fusion machine for construction site
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790153076 |
| Product Name | Jointing-Tools - Butt Fusion Machines - cnc-4 |