IM 160 butt fusion machine for PP, PE, PB, and PVDF pipes and fittings with a dimensional range of d32 to d160 mm and SDR 41 to SDR 11, designed for industrial pressure piping systems. The unit includes a high-precision machine base with fast-locking clamping plates, a chain-driven planer with mechanical stop, and a 1700 W electronically controlled heater with ±4°C accuracy and PTFE coating. The 790 141 009 variant operates on 115 V and ships in a standard transport crate, weighing 157 kg total including the planer and heater. Additional standard equipment includes reduction clamping inserts, a V-shaped pipe support, a fusion timer, and a tool set.
Special transport crate
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fusion Machines |
| Product Number | 790141009 |
| Product Name | Jointing-Tools - Butt Fusion Machines - im-160-315 |