Round-plug M12 4-pol with 5m PUR cable for electrical connection of type SPC and RPC positioners, featuring IP67/IP68/IP69 protection, A-coding, an angled connector, and a free cable end; operates at up to 250 V AC/DC and 4 A, with connector ambient temperature range of -40 to 90 °C and cable temperature range of -40 to 80 °C when fixed; microbe and hydrolysis resistant, halogen-free, and rated for pollution degree 3; weighs 0.200 kg.
Round-plug M12 4-pol w. cable 5m PUR
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | 199190650 |
| Product Name | Valve Actuators |