Type 2881-1KD PEEK conductivity electrodes feature 316 stainless steel electrodes with PEEK process connections, a triple-orifice flow-through design to reduce clogging and bubble entrapment, and a compact length for in-line installation in small pipes. They offer ±2% accuracy with a custom calibration certificate, meet USP requirements, and have a cell constant of 0.01 cm⁻¹ with a measurement range of 0.055 to 100 μS/cm. The electrode is equipped with a 7.6 m (25 ft) cable and threads as 3/4 inch MNPT. The part number 159002150 corresponds to the 2881-1KD variant.
Type 2881-1K(D) to 2884-1K(D) PEEK Conductivity Electrodes
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Conductivity and Resistivity Meters |
| Product Number | 159002150 |
| Product Name | Measurement - conductivity-resistivity |
| Water Quality Parameters | Measures Conductivity / Dissolved Solids |