Type 2881-1(D) to 2884-1(D) CPVC conductivity electrodes feature 316 stainless steel electrodes with CPVC process connections, a triple-orifice flow-through design to reduce clogging and bubble entrapment, and a compact length for in-line installation in small pipes. They meet USP requirements and offer cell constants of 0.01, 0.10, or 1.00 cm⁻¹, with conductivity ranges from 0.055 to 100 μS/cm, 1 to 1000 μS/cm, or 10 to 10,000 μS/cm, depending on the variant. All models include a 7.6 m (25 ft) cable and are available with either 3/4 inch MNPT or ISO 7/1 - R3/4 threads. A custom calibration certificate provides ±2% accuracy. The part number 159 002 024 corresponds to the 2881-1D with 0.01 cm⁻¹ cell constant and ISO 7/1 - R3/4 thread, confirming this part belongs to the series.
Type 2881-1(D) to 2884-1(D) CPVC Conductivity Electrodes
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Conductivity and Resistivity Meters |
| Product Number | 159002026 |
| Product Name | Measurement - conductivity-resistivity |
| Water Quality Parameters | Measures Conductivity / Dissolved Solids |