Type 2881-1 to 2884-1 CPVC conductivity electrodes feature 316 stainless steel electrodes with CPVC process connections, a triple orifice flow-through design to reduce clogging and bubble entrapment, and a 7.6 m (25 ft) cable length. They meet USP requirements and are available with cell constants of 0.01, 0.10, or 1.00 cm⁻¹, supporting conductivity ranges from 0.055 to 1000 μS/cm, or a 10.00 cm⁻¹ variant for 100 to 100000 μS/cm. The electrodes have dual-threaded 3/4 inch MNPT or ISO 7/1 - R3/4 process connections and are designed for compact in-line installation in small pipe sizes. A custom calibration certificate provides ±2% accuracy.
Type 2881-1(D) to 2884-1(D) CPVC Conductivity Electrodes
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Conductivity and Resistivity Meters |
| Product Number | 159002017 |
| Product Name | Measurement - conductivity-resistivity |
| Water Quality Parameters | Measures Conductivity / Dissolved Solids |