159001813 is a 4.6 m (15 ft) cable for Type 2839-1V(D) to 2842-1V(D) PVDF conductivity electrodes, which feature 316 stainless steel electrodes, injection molded PVDF process connections, a triple orifice flow-through design, and meet USP requirements. The electrodes are available in four cell constants (0.01, 0.10, 1.00, and 10.00 cm⁻¹) with 3/4 inch MNPT or ISO 7/1-R3/4 thread connections, and offer ±2% accuracy with a custom calibration certificate.
Type 2839-1V(D) to 2842-1V(D) PVDF Conductivity Electrodes
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Conductivity and Resistivity Meters |
| Product Number | 159001813 |
| Product Name | Measurement - conductivity-resistivity |
| Water Quality Parameters | Measures Conductivity / Dissolved Solids |