Generation Brands Chandelier F1924/4ORB

Description
METAL (DIFFUSER) MATERIAL OIL RUBBED BRONZE FINISH 85 INCH OVERALL LENGTH 25 INCH BODY LENGTH 180 INCH WIRE LENGTH 24 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PUB BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
METAL (DIFFUSER) MATERIAL OIL RUBBED BRONZE FINISH 85 INCH OVERALL LENGTH 25 INCH BODY LENGTH 180 INCH WIRE LENGTH 24 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PUB BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1924/4ORB - Generation Brands
Skokie, IL, USA
Chandelier
F1924/4ORB
Chandelier F1924/4ORB
METAL (DIFFUSER) MATERIAL OIL RUBBED BRONZE FINISH 85 INCH OVERALL LENGTH 25 INCH BODY LENGTH 180 INCH WIRE LENGTH 24 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PUB BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • METAL (DIFFUSER) MATERIAL
  • OIL RUBBED BRONZE FINISH
  • 85 INCH OVERALL LENGTH
  • 25 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 24 INCH DIAMETER
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PUB BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1924/4ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Explosionproof Incandescent Fixture - AAPA1575 - Appleton Electric
Specs
Fixture Type Pendants
Wattage 60 to 200 watts
View Details