1-LIGHT HALL FIXTURE TYPE
OIL RUBBED BRONZE FINISH
85 INCH
10-3/4 INCH
25 INCH BODY LENGTH
180 INCH WIRE LENGTH
CUL APPROVAL
1 LAMP(S)
150 W WATTAGE
NO LAMP INCLUDED
A19 LAMP TYPE
MEDIUM LAMP BASE TYPE
BOULEVARD BRAND
CHAIN LENGTH 60 INCH
CONNECTION TYPE MOUNTED TO BOX
Generation Brands
Done
Datasheet
Description
1-LIGHT HALL FIXTURE TYPE
OIL RUBBED BRONZE FINISH
85 INCH
10-3/4 INCH
25 INCH BODY LENGTH
180 INCH WIRE LENGTH
CUL APPROVAL
1 LAMP(S)
150 W WATTAGE
NO LAMP INCLUDED
A19 LAMP TYPE
MEDIUM LAMP BASE TYPE
BOULEVARD BRAND
CHAIN LENGTH 60 INCH
CONNECTION TYPE MOUNTED TO BOX
1-LIGHT HALL FIXTURE TYPE
OIL RUBBED BRONZE FINISH
85 INCH
10-3/4 INCH
25 INCH BODY LENGTH
180 INCH WIRE LENGTH
CUL APPROVAL
1 LAMP(S)
150 W WATTAGE
NO LAMP INCLUDED
A19 LAMP TYPE
MEDIUM LAMP BASE TYPE
BOULEVARD BRAND
CHAIN LENGTH 60 INCH
CONNECTION TYPE MOUNTED TO BOX