Generation Brands Incandescent Track Head 700TTSPT2008S

Description
DIE-CAST ALUMINUM MATERIAL 3.1 INCH DIA X 5 INCH L SIZE SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED PAR20 50 W LAMP TYPE SPOT HEAD STYLE LENGTH 8 INCH LAMP BASE TYPE E26 MEDIUM LAMP VOLTAGE RATING 120 V APPLICATION SINGLE CIRCUIT T-TRACK LINE VOLTAGE LIGHTING SYSTEM
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL 3.1 INCH DIA X 5 INCH L SIZE SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED PAR20 50 W LAMP TYPE SPOT HEAD STYLE LENGTH 8 INCH LAMP BASE TYPE E26 MEDIUM LAMP VOLTAGE RATING 120 V APPLICATION SINGLE CIRCUIT T-TRACK LINE VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Track Head - 700TTSPT2008S - Generation Brands
Skokie, IL, USA
Incandescent Track Head
700TTSPT2008S
Incandescent Track Head 700TTSPT2008S
DIE-CAST ALUMINUM MATERIAL 3.1 INCH DIA X 5 INCH L SIZE SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED PAR20 50 W LAMP TYPE SPOT HEAD STYLE LENGTH 8 INCH LAMP BASE TYPE E26 MEDIUM LAMP VOLTAGE RATING 120 V APPLICATION SINGLE CIRCUIT T-TRACK LINE VOLTAGE LIGHTING SYSTEM
  • DIE-CAST ALUMINUM MATERIAL
  • 3.1 INCH DIA X 5 INCH L SIZE
  • SATIN NICKEL FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • PAR20 50 W LAMP TYPE
  • SPOT HEAD STYLE
  • LENGTH 8 INCH
  • LAMP BASE TYPE E26 MEDIUM
  • LAMP VOLTAGE RATING 120 V
  • APPLICATION SINGLE CIRCUIT T-TRACK LINE VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700TTSPT2008S
Product Name Incandescent Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products