Generation Brands Pendant Light Fixture 700MPRVRWSS-LEDS830

Description
HAND BLOWN GLASS SHADE MATERIAL WHITE, SATIN NICKEL/SATIN NICKEL FINISH 5.3 INCH 11.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE REVERE VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Description
HAND BLOWN GLASS SHADE MATERIAL WHITE, SATIN NICKEL/SATIN NICKEL FINISH 5.3 INCH 11.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE REVERE VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPRVRWSS-LEDS830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPRVRWSS-LEDS830
Pendant Light Fixture 700MPRVRWSS-LEDS830
HAND BLOWN GLASS SHADE MATERIAL WHITE, SATIN NICKEL/SATIN NICKEL FINISH 5.3 INCH 11.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE REVERE VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • HAND BLOWN GLASS SHADE MATERIAL
  • WHITE, SATIN NICKEL/SATIN NICKEL FINISH
  • 5.3 INCH
  • 11.3 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 8 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE REVERE
  • VOLTAGE RATING 12 V
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES 4 INCH DIA FLUSH CANOPY
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPRVRWSS-LEDS830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Explosionproof HID Fixture with Internal Ballast - CLB2510G-480 - Appleton Electric
Specs
Fixture Type Wall Fixture
Lamp Type Sodium
Features Ballast Included
View Details