Generation Brands Pendant Light Fixture 700MPDIZUS

Description
TRANSPARENT SLUMPED GLASS PLATE MATERIAL STEEL BLUE, SATIN NICKEL FINISH 6.8 INCH 1 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE DIZ VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
TRANSPARENT SLUMPED GLASS PLATE MATERIAL STEEL BLUE, SATIN NICKEL FINISH 6.8 INCH 1 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE DIZ VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPDIZUS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPDIZUS
Pendant Light Fixture 700MPDIZUS
TRANSPARENT SLUMPED GLASS PLATE MATERIAL STEEL BLUE, SATIN NICKEL FINISH 6.8 INCH 1 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE DIZ VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • TRANSPARENT SLUMPED GLASS PLATE MATERIAL
  • STEEL BLUE, SATIN NICKEL FINISH
  • 6.8 INCH
  • 1 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • MR16 LAMP BASE TYPE
  • STYLE DIZ
  • VOLTAGE RATING 12 V
  • INCLUDES ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPDIZUS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products