Generation Brands Pendant Light Fixture 700MPBLWKC

Description
HAND BLOWN GLASS SHADE MATERIAL SMOKE, CHROME PLATED FINISH 5 INCH 6.7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE BILLOW VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Description
HAND BLOWN GLASS SHADE MATERIAL SMOKE, CHROME PLATED FINISH 5 INCH 6.7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE BILLOW VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MPBLWKC - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MPBLWKC
Pendant Light Fixture 700MPBLWKC
HAND BLOWN GLASS SHADE MATERIAL SMOKE, CHROME PLATED FINISH 5 INCH 6.7 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE BILLOW VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
  • HAND BLOWN GLASS SHADE MATERIAL
  • SMOKE, CHROME PLATED FINISH
  • 5 INCH
  • 6.7 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 35 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE BILLOW
  • VOLTAGE RATING 12 V
  • INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER, 4 INCH DIA FLUSH CANOPY
  • APPLICATION MONOPOINT LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MPBLWKC
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Omni-Lite One-Light Fixture - LS2006 - Litetronics International, Inc.
Litetronics International, Inc.
Specs
Fixture Type Other; Undercabinet
Lamp Type Halogen
Lighting Fixture Dimensions M.O.L.: 6"
View Details