Generation Brands Pendant Light Fixture 700MOFIRPS

Description
FROST RAINDROP GLASS MATERIAL BLUE GREEN PEACOCK, SATIN NICKEL FINISH 4.5 INCH 7.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE FIREBIRD VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
FROST RAINDROP GLASS MATERIAL BLUE GREEN PEACOCK, SATIN NICKEL FINISH 4.5 INCH 7.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE FIREBIRD VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700MOFIRPS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700MOFIRPS
Pendant Light Fixture 700MOFIRPS
FROST RAINDROP GLASS MATERIAL BLUE GREEN PEACOCK, SATIN NICKEL FINISH 4.5 INCH 7.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE FIREBIRD VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • FROST RAINDROP GLASS MATERIAL
  • BLUE GREEN PEACOCK, SATIN NICKEL FINISH
  • 4.5 INCH
  • 7.3 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 35 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE FIREBIRD
  • VOLTAGE RATING 12 V
  • INCLUDES ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MOFIRPS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Luminaire Compact Fluorescent - TEF 2367 - R. STAHL, Inc.
Specs
Application Outdoor
Fixture Type Other; Luminaires
Lamp Type Fluorescent
View Details