Generation Brands Low Voltage Track Head 700MO2TLM03S

Description
ALUMINUM AND BRASS MATERIAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE TELLIUM HEAD STYLE OVERALL DIMENSION 3 INCH L X 3.8 INCH W APPLICATION TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
ALUMINUM AND BRASS MATERIAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE TELLIUM HEAD STYLE OVERALL DIMENSION 3 INCH L X 3.8 INCH W APPLICATION TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700MO2TLM03S - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700MO2TLM03S
Low Voltage Track Head 700MO2TLM03S
ALUMINUM AND BRASS MATERIAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE TELLIUM HEAD STYLE OVERALL DIMENSION 3 INCH L X 3.8 INCH W APPLICATION TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • ALUMINUM AND BRASS MATERIAL
  • SATIN NICKEL FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • MR16 50 W LAMP TYPE
  • TELLIUM HEAD STYLE
  • OVERALL DIMENSION 3 INCH L X 3.8 INCH W
  • APPLICATION TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MO2TLM03S
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details