Generation Brands Low Voltage Track Head 700MO2OM12Z

Description
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE MINI OM HEAD STYLE OVERALL DIMENSION 12 INCH L X 3.3 INCH W APPLICATION TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE MINI OM HEAD STYLE OVERALL DIMENSION 12 INCH L X 3.3 INCH W APPLICATION TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700MO2OM12Z - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700MO2OM12Z
Low Voltage Track Head 700MO2OM12Z
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 50 W LAMP TYPE MINI OM HEAD STYLE OVERALL DIMENSION 12 INCH L X 3.3 INCH W APPLICATION TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM
  • ANTIQUE BRONZE FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • MR16 50 W LAMP TYPE
  • MINI OM HEAD STYLE
  • OVERALL DIMENSION 12 INCH L X 3.3 INCH W
  • APPLICATION TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700MO2OM12Z
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Omni-Lite Two-Light Fixture - LS2012 - Litetronics International, Inc.
Litetronics International, Inc.
Specs
Fixture Type Other; Undercabinet
Lamp Type Halogen
Lighting Fixture Dimensions M.O.L.: 12"
View Details