Generation Brands Low Voltage Track Head 700FJTELZ

Description
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 75 W LAMP TYPE TELE HEAD STYLE APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 75 W LAMP TYPE TELE HEAD STYLE APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700FJTELZ - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700FJTELZ
Low Voltage Track Head 700FJTELZ
ANTIQUE BRONZE FINISH ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED MR16 75 W LAMP TYPE TELE HEAD STYLE APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • ANTIQUE BRONZE FINISH
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • MR16 75 W LAMP TYPE
  • TELE HEAD STYLE
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJTELZ
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Omni-Lite One-Light Fixture - LS2006 - Litetronics International, Inc.
Litetronics International, Inc.
Specs
Fixture Type Other; Undercabinet
Lamp Type Halogen
Lighting Fixture Dimensions M.O.L.: 6"
View Details