300BLV352 -- MINIATURE INCANDESCENT LAMP
Generation Brands
Miniature Incandescent Lamp
300BLV352
Description
HALOGEN TYPE
GY6.35 BI-PIN BASE TYPE
T3 SHAPE DESIGNATION
24 V DESIGN VOLTAGE 1
50 W DESIGN WATTAGE 1
2000 LIFE 1 IN HOUR
COLOR RENDERING INDEX 100
Description
HALOGEN TYPE
GY6.35 BI-PIN BASE TYPE
T3 SHAPE DESIGNATION
24 V DESIGN VOLTAGE 1
50 W DESIGN WATTAGE 1
2000 LIFE 1 IN HOUR
COLOR RENDERING INDEX 100
Datasheet
Suppliers
HALOGEN TYPE
GY6.35 BI-PIN BASE TYPE
T3 SHAPE DESIGNATION
24 V DESIGN VOLTAGE 1
50 W DESIGN WATTAGE 1
2000 LIFE 1 IN HOUR
COLOR RENDERING INDEX 100
- HALOGEN TYPE
- GY6.35 BI-PIN BASE TYPE
- T3 SHAPE DESIGNATION
- 24 V DESIGN VOLTAGE 1
- 50 W DESIGN WATTAGE 1
- 2000 LIFE 1 IN HOUR
- COLOR RENDERING INDEX 100
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
300BLV352 |
|
Product Name
|
Miniature Incandescent Lamp |
|
Base Type
|
2-Pin
|
Unlock Full Specs
to access all available technical data
Similar Products
Base Type
Medium
Filament Type
A23
Lamp Power
200 watts
View Details
Ebinger Manufacturing Corp.
Lamp Power
75 watts
Rated Average Life
5000 hours
View Details