Generation Brands Miniature Incandescent Lamp 300BLV035

Description
HALOGEN TYPE GY6.35 BI-PIN BASE TYPE T4 SHAPE DESIGNATION 930 LUMEN INTENSITY 12 V DESIGN VOLTAGE 1 50 W DESIGN WATTAGE 1 2000 LIFE 1 IN HOUR COLOR RENDERING INDEX 100 COLOR TEMPERATURE 3000 K
Datasheet
Description
HALOGEN TYPE GY6.35 BI-PIN BASE TYPE T4 SHAPE DESIGNATION 930 LUMEN INTENSITY 12 V DESIGN VOLTAGE 1 50 W DESIGN WATTAGE 1 2000 LIFE 1 IN HOUR COLOR RENDERING INDEX 100 COLOR TEMPERATURE 3000 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 300BLV035 - Generation Brands
Skokie, IL, USA
Miniature Incandescent Lamp
300BLV035
Miniature Incandescent Lamp 300BLV035
HALOGEN TYPE GY6.35 BI-PIN BASE TYPE T4 SHAPE DESIGNATION 930 LUMEN INTENSITY 12 V DESIGN VOLTAGE 1 50 W DESIGN WATTAGE 1 2000 LIFE 1 IN HOUR COLOR RENDERING INDEX 100 COLOR TEMPERATURE 3000 K
  • HALOGEN TYPE
  • GY6.35 BI-PIN BASE TYPE
  • T4 SHAPE DESIGNATION
  • 930 LUMEN INTENSITY
  • 12 V DESIGN VOLTAGE 1
  • 50 W DESIGN WATTAGE 1
  • 2000 LIFE 1 IN HOUR
  • COLOR RENDERING INDEX 100
  • COLOR TEMPERATURE 3000 K
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Incandescent Lamps
Product Number 300BLV035
Product Name Miniature Incandescent Lamp
Base Type 2-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572828 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Slide Based Lamp - 120PSB - JKL Components Corporation
JKL Components Corporation
Specs
Base Type T-2
Rated Average Life 5000 hours
Mean Lumens 4.51 lm (0.3590 cp)
View Details
2 suppliers