General Plastics Manufacturing Co. High-density Rigid Polyurethane Continuous Insulation Block LAST-A-FOAM® R-9335 TDS

Description
The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for support of roof-column loads, R-9300 will provide thermal insualation value superior to lightweight concrete, treated wood blocks, and other materials typically used in this application. Typical applications of this material include use as a thermal isolation load-bearing block in concrete footings for roof-column supports in refrigerated warehouse structures. The high-density of this cellular polyurethane material gives it strength to support large compressive loads with little deflection. Each lot of R-9300 material is tested and certified for its compressive-strength . Product Features: Blocks are custom-cut, with pre-drilled anchor bolt holes Will not rot or dissolve in sub-grade applications Does not release any chemical compounds into surrounding soil Cellular polyurethane is a natural insulator Delivered as a fully-cured, ready to use material, there is no waiting before moving on to the next construction step, saving precious time Short-circuits energy transfer to cooler/warmer earth at foundation High compressive strength to support roof-column loads Closed-cell material will not absorb liquid water Will not support insects or vermin Compatible with grouts, adhesives, concrete; Will not promote steel corrosion Standard blocks are single-piece, with no adhesive joints Blocks are custom-cut, with anchor-bolt holes pre-drilled, if desired Standard R-9300 blocks are available in 30 (R-9330), 35 (R-9335), and 40 (R-9340) pound-per-cubic-foot densities R-9330 blocks are certified to support compressive loads up to 1,000 psi at 2% deflection. R-9335 and R-9340 blocks will support higher loads at similar 2% deflection Applications: Thermal Column-bearing Roof Isolations Perimeter Fall Protection Pre-cast or Tilt Concrete Wall Walk-in Floor Panel
Request a Quote
Description
The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for support of roof-column loads, R-9300 will provide thermal insualation value superior to lightweight concrete, treated wood blocks, and other materials typically used in this application. Typical applications of this material include use as a thermal isolation load-bearing block in concrete footings for roof-column supports in refrigerated warehouse structures. The high-density of this cellular polyurethane material gives it strength to support large compressive loads with little deflection. Each lot of R-9300 material is tested and certified for its compressive-strength . Product Features: Blocks are custom-cut, with pre-drilled anchor bolt holes Will not rot or dissolve in sub-grade applications Does not release any chemical compounds into surrounding soil Cellular polyurethane is a natural insulator Delivered as a fully-cured, ready to use material, there is no waiting before moving on to the next construction step, saving precious time Short-circuits energy transfer to cooler/warmer earth at foundation High compressive strength to support roof-column loads Closed-cell material will not absorb liquid water Will not support insects or vermin Compatible with grouts, adhesives, concrete; Will not promote steel corrosion Standard blocks are single-piece, with no adhesive joints Blocks are custom-cut, with anchor-bolt holes pre-drilled, if desired Standard R-9300 blocks are available in 30 (R-9330), 35 (R-9335), and 40 (R-9340) pound-per-cubic-foot densities R-9330 blocks are certified to support compressive loads up to 1,000 psi at 2% deflection. R-9335 and R-9340 blocks will support higher loads at similar 2% deflection Applications: Thermal Column-bearing Roof Isolations Perimeter Fall Protection Pre-cast or Tilt Concrete Wall Walk-in Floor Panel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LAST-A-FOAM® R-9335 is a high-density rigid polyurethane foam block designed for structural insulation under heavy compressive loads, such as in refrigerated warehouse foundations. It has a density of 35 lb/ft³ (561 kg/m³) and certified minimum compressive strength of 1,500 psi (10,350 kPa) at 2% deflection. Tensile strength is 1,500 psi (10,350 kPa), and shear strength is 1,500 psi (10,300 kPa), all measured parallel to the direction of rise. The material is closed-cell, does not absorb water, and resists rot, insects, and vermin.

Datasheet Summary
Powered by GS/AI

LAST-A-FOAM® R-9335 is a high-density rigid polyurethane foam block designed for structural insulation under heavy compressive loads, such as in refrigerated warehouse foundations. It has a density of 35 lb/ft³ (561 kg/m³) and certified minimum compressive strength of 1,500 psi (10,350 kPa) at 2% deflection. Tensile strength is 1,500 psi (10,350 kPa), and shear strength is 1,500 psi (10,300 kPa), all measured parallel to the direction of rise. The material is closed-cell, does not absorb water, and resists rot, insects, and vermin.

Suppliers

Company
Product
Description
Supplier Links
High-density Rigid Polyurethane Continuous Insulation Block - LAST-A-FOAM® R-9335 TDS - General Plastics Manufacturing Co.
Tacoma, WA, United States
High-density Rigid Polyurethane Continuous Insulation Block
LAST-A-FOAM® R-9335 TDS
High-density Rigid Polyurethane Continuous Insulation Block LAST-A-FOAM® R-9335 TDS
The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for support of roof-column loads, R-9300 will provide thermal insualation value superior to lightweight concrete, treated wood blocks, and other materials typically used in this application. Typical applications of this material include use as a thermal isolation load-bearing block in concrete footings for roof-column supports in refrigerated warehouse structures. The high-density of this cellular polyurethane material gives it strength to support large compressive loads with little deflection. Each lot of R-9300 material is tested and certified for its compressive-strength . Product Features: Blocks are custom-cut, with pre-drilled anchor bolt holes Will not rot or dissolve in sub-grade applications Does not release any chemical compounds into surrounding soil Cellular polyurethane is a natural insulator Delivered as a fully-cured, ready to use material, there is no waiting before moving on to the next construction step, saving precious time Short-circuits energy transfer to cooler/warmer earth at foundation High compressive strength to support roof-column loads Closed-cell material will not absorb liquid water Will not support insects or vermin Compatible with grouts, adhesives, concrete; Will not promote steel corrosion Standard blocks are single-piece, with no adhesive joints Blocks are custom-cut, with anchor-bolt holes pre-drilled, if desired Standard R-9300 blocks are available in 30 (R-9330), 35 (R-9335), and 40 (R-9340) pound-per-cubic-foot densities R-9330 blocks are certified to support compressive loads up to 1,000 psi at 2% deflection. R-9335 and R-9340 blocks will support higher loads at similar 2% deflection Applications: Thermal Column-bearing Roof Isolations Perimeter Fall Protection Pre-cast or Tilt Concrete Wall Walk-in Floor Panel

The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for support of roof-column loads, R-9300 will provide thermal insualation value superior to lightweight concrete, treated wood blocks, and other materials typically used in this application.

Typical applications of this material include use as a thermal isolation load-bearing block in concrete footings for roof-column supports in refrigerated warehouse structures. The high-density of this cellular polyurethane material gives it strength to support large compressive loads with little deflection. Each lot of R-9300 material is tested and certified for its compressive-strength.

Product Features:

  • Blocks are custom-cut, with pre-drilled anchor bolt holes
  • Will not rot or dissolve in sub-grade applications
  • Does not release any chemical compounds into surrounding soil
  • Cellular polyurethane is a natural insulator
  • Delivered as a fully-cured, ready to use material, there is no waiting before moving on to the next construction step, saving precious time
  • Short-circuits energy transfer to cooler/warmer earth at foundation
  • High compressive strength to support roof-column loads
  • Closed-cell material will not absorb liquid water
  • Will not support insects or vermin
  • Compatible with grouts, adhesives, concrete; Will not promote steel corrosion
  • Standard blocks are single-piece, with no adhesive joints
  • Blocks are custom-cut, with anchor-bolt holes pre-drilled, if desired
  • Standard R-9300 blocks are available in 30 (R-9330), 35 (R-9335), and 40 (R-9340) pound-per-cubic-foot densities
  • R-9330 blocks are certified to support compressive loads up to 1,000 psi at 2% deflection. R-9335 and R-9340 blocks will support higher loads at similar 2% deflection

Applications:

  • Thermal Column-bearing
  • Roof Isolations
  • Perimeter Fall Protection
  • Pre-cast or Tilt Concrete Wall
  • Walk-in Floor Panel
Supplier's Site Datasheet

Technical Specifications

  General Plastics Manufacturing Co.
Product Category Composite Panels
Product Number LAST-A-FOAM® R-9335 TDS
Product Name High-density Rigid Polyurethane Continuous Insulation Block
Skin Type Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7135 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Shear 1471 to 1490 lbs/in (2576 to 2609 N/cm)
View Details
High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7104 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Shear 56 to 63 lbs/in (98.07 to 110 N/cm)
View Details
High Density Tooling Foam Board - LAST-A-FOAM® FR-4510 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Shear 197 to 205 lbs/in (345 to 359 N/cm)
View Details
High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7140 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Shear 1785 to 1823 lbs/in (3126 to 3193 N/cm)
View Details