General Plastics Manufacturing Co. Microcellular High Density Polyurethane Foam LAST-A-FOAM® FR-4618

Description
LAST-A-FOAM® FR-4600 microcell polyurethane foam supports the most intricate detail while eliminating extra prep work. With an even-smoother surface finish than our LAST-A-FOAM® FR-4500 material, it is superb for precision tooling applications, or as modeling foam. Advanced microcell technology creates a grain-free, ultra smooth exterior for painted finishes, significantly reducing process time. What's more, its finer cell structure is comparable to higher-density products without the added cost and weight. Unlike more dense glass microballoon-filled syntactic foams, this material greatly reduces tooling wear. The high-density foam is easily worked using CAD/CAM routers and CNC machines - or the simplest woodworking tools. The FR-4600's exceptional machining characteristics also make it an efficient material to create intricately patterned masters for composite and layup tools, and for mold and foundry patterns.
Request a Quote
Description
LAST-A-FOAM® FR-4600 microcell polyurethane foam supports the most intricate detail while eliminating extra prep work. With an even-smoother surface finish than our LAST-A-FOAM® FR-4500 material, it is superb for precision tooling applications, or as modeling foam. Advanced microcell technology creates a grain-free, ultra smooth exterior for painted finishes, significantly reducing process time. What's more, its finer cell structure is comparable to higher-density products without the added cost and weight. Unlike more dense glass microballoon-filled syntactic foams, this material greatly reduces tooling wear. The high-density foam is easily worked using CAD/CAM routers and CNC machines - or the simplest woodworking tools. The FR-4600's exceptional machining characteristics also make it an efficient material to create intricately patterned masters for composite and layup tools, and for mold and foundry patterns.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LAST-A-FOAM® FR-4618 is a microcellular polyurethane foam designed for precision tooling, prototypes, and modeling applications, featuring an ultra-smooth surface that reduces priming and finishing time. It has a density of 18 lbs/ft³ (288 kg/m³), a compressive strength of 800 psi (5,500 kPa), a tensile strength of 670 psi (4,600 kPa), and a flexural strength of 970 psi (6,700 kPa). The material is dimensionally stable with a coefficient of thermal expansion of 30 × 10⁻⁶ in/in-°F (54 × 10⁻⁶ m/m-K) and a maximum use temperature of 200°F (93°C). It machines cleanly, producing shavings rather than dust, and is available in standard sheet sizes including 14 in × 60 in × 120 in and 24 in × 60 in × 96 in. It is ISO 9001:2015/AS9100D certified, Nadcap AC7130 Rev C and AC7130/1 Rev A compliant, and ITAR-compliant.

Datasheet Summary
Powered by GS/AI

LAST-A-FOAM® FR-4618 is a microcellular polyurethane foam designed for precision tooling, prototypes, and modeling applications, featuring an ultra-smooth surface that reduces priming and finishing time. It has a density of 18 lbs/ft³ (288 kg/m³), a compressive strength of 800 psi (5,500 kPa), a tensile strength of 670 psi (4,600 kPa), and a flexural strength of 970 psi (6,700 kPa). The material is dimensionally stable with a coefficient of thermal expansion of 30 × 10⁻⁶ in/in-°F (54 × 10⁻⁶ m/m-K) and a maximum use temperature of 200°F (93°C). It machines cleanly, producing shavings rather than dust, and is available in standard sheet sizes including 14 in × 60 in × 120 in and 24 in × 60 in × 96 in. It is ISO 9001:2015/AS9100D certified, Nadcap AC7130 Rev C and AC7130/1 Rev A compliant, and ITAR-compliant.

Suppliers

Company
Product
Description
Supplier Links
Microcellular High Density Polyurethane Foam - LAST-A-FOAM® FR-4618 - General Plastics Manufacturing Co.
Tacoma, WA, United States
Microcellular High Density Polyurethane Foam
LAST-A-FOAM® FR-4618
Microcellular High Density Polyurethane Foam LAST-A-FOAM® FR-4618
LAST-A-FOAM® FR-4600 microcell polyurethane foam supports the most intricate detail while eliminating extra prep work. With an even-smoother surface finish than our LAST-A-FOAM® FR-4500 material, it is superb for precision tooling applications, or as modeling foam. Advanced microcell technology creates a grain-free, ultra smooth exterior for painted finishes, significantly reducing process time. What's more, its finer cell structure is comparable to higher-density products without the added cost and weight. Unlike more dense glass microballoon-filled syntactic foams, this material greatly reduces tooling wear. The high-density foam is easily worked using CAD/CAM routers and CNC machines - or the simplest woodworking tools. The FR-4600's exceptional machining characteristics also make it an efficient material to create intricately patterned masters for composite and layup tools, and for mold and foundry patterns.

LAST-A-FOAM® FR-4600 microcell polyurethane foam supports the most intricate detail while eliminating extra prep work. With an even-smoother surface finish than our LAST-A-FOAM® FR-4500 material, it is superb for precision tooling applications, or as modeling foam. Advanced microcell technology creates a grain-free, ultra smooth exterior for painted finishes, significantly reducing process time. What's more, its finer cell structure is comparable to higher-density products without the added cost and weight. Unlike more dense glass microballoon-filled syntactic foams, this material greatly reduces tooling wear. The high-density foam is easily worked using CAD/CAM routers and CNC machines - or the simplest woodworking tools. The FR-4600's exceptional machining characteristics also make it an efficient material to create intricately patterned masters for composite and layup tools, and for mold and foundry patterns.

Supplier's Site Datasheet

Technical Specifications

  General Plastics Manufacturing Co.
Product Category Foams and Foam Materials
Product Number LAST-A-FOAM® FR-4618
Product Name Microcellular High Density Polyurethane Foam
Type ClosedCell; Rigid; Foam
Unlock Full Specs
to access all available technical data

Similar Products

High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7130 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-3706 - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Polyurethane
View Details
Aerospace Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-6725 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-3705 - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Polyurethane
View Details