General Plastics Manufacturing Co. High Density Tooling Foam Board FR-4500 SERIES LAST-A-FOAM® FR-4530 TDS

Description
With a superior, fine-cell structure the high-density polyurethane FR-4500 allows for easy finishing with almost any coating system. This foam can also be bonded with a wide variety of adhesive systems. Available in densities up to 50 lbs per cubic foot, thus allowing users to match the right material to job requirements while controlling costs. Additionally, each density is color coded for easy identification. Its higher heat-deflection temperature rating makes it suitable for use in vacuum-forming applications where other urethane products may soften or deform. Product Features and Benefits: Special formulation allows creation of shavings when material is machined Anti-static additive causes shavings and particles to fall to floor - no dust in the air! Excellent consistency and uniformity throughout entire mass of material Fine cell-structure allows easy finishing with almost any resin or coating system No glass-bead fillers to damage cutting tools - this material cuts with HSS cutters! Dimensional stability No warp or bow in sheets Large sheets (up to 48" x 96"), thick sheets (up to 22") available Multiple densities available, up to 50 lbs. per cubic Ft. - match the right density to the job Each density is color-coded for easy identification Common Applications: Master models Mold and foundry patterns Composite Tooling
Request a Quote
Description
With a superior, fine-cell structure the high-density polyurethane FR-4500 allows for easy finishing with almost any coating system. This foam can also be bonded with a wide variety of adhesive systems. Available in densities up to 50 lbs per cubic foot, thus allowing users to match the right material to job requirements while controlling costs. Additionally, each density is color coded for easy identification. Its higher heat-deflection temperature rating makes it suitable for use in vacuum-forming applications where other urethane products may soften or deform. Product Features and Benefits: Special formulation allows creation of shavings when material is machined Anti-static additive causes shavings and particles to fall to floor - no dust in the air! Excellent consistency and uniformity throughout entire mass of material Fine cell-structure allows easy finishing with almost any resin or coating system No glass-bead fillers to damage cutting tools - this material cuts with HSS cutters! Dimensional stability No warp or bow in sheets Large sheets (up to 48" x 96"), thick sheets (up to 22") available Multiple densities available, up to 50 lbs. per cubic Ft. - match the right density to the job Each density is color-coded for easy identification Common Applications: Master models Mold and foundry patterns Composite Tooling
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LAST-A-FOAM® FR-4530 is a rigid polyurethane foam board designed for tooling, pattern making, and composite applications. It has a density of 30 lb/ft³ (481 kg/m³), a compressive strength of 2,100 psi (14,500 kPa), a tensile strength of 1,500 psi (10,300 kPa), and a flexural strength of 2,100 psi (14,500 kPa), all measured at 75°F. Its maximum use temperature is 200°F (93°C), and the coefficient of thermal expansion is 29 x 10⁻⁶ in/in-°F (52 x 10⁻⁶ m/m-K). The material is representative of the FR-4500 series and is color-coded for density identification.

Datasheet Summary
Powered by GS/AI

LAST-A-FOAM® FR-4530 is a rigid polyurethane foam board designed for tooling, pattern making, and composite applications. It has a density of 30 lb/ft³ (481 kg/m³), a compressive strength of 2,100 psi (14,500 kPa), a tensile strength of 1,500 psi (10,300 kPa), and a flexural strength of 2,100 psi (14,500 kPa), all measured at 75°F. Its maximum use temperature is 200°F (93°C), and the coefficient of thermal expansion is 29 x 10⁻⁶ in/in-°F (52 x 10⁻⁶ m/m-K). The material is representative of the FR-4500 series and is color-coded for density identification.

Suppliers

Company
Product
Description
Supplier Links
High Density Tooling Foam Board FR-4500 SERIES - LAST-A-FOAM® FR-4530 TDS - General Plastics Manufacturing Co.
Tacoma, WA, United States
High Density Tooling Foam Board FR-4500 SERIES
LAST-A-FOAM® FR-4530 TDS
High Density Tooling Foam Board FR-4500 SERIES LAST-A-FOAM® FR-4530 TDS
With a superior, fine-cell structure the high-density polyurethane FR-4500 allows for easy finishing with almost any coating system. This foam can also be bonded with a wide variety of adhesive systems. Available in densities up to 50 lbs per cubic foot, thus allowing users to match the right material to job requirements while controlling costs. Additionally, each density is color coded for easy identification. Its higher heat-deflection temperature rating makes it suitable for use in vacuum-forming applications where other urethane products may soften or deform. Product Features and Benefits: Special formulation allows creation of shavings when material is machined Anti-static additive causes shavings and particles to fall to floor - no dust in the air! Excellent consistency and uniformity throughout entire mass of material Fine cell-structure allows easy finishing with almost any resin or coating system No glass-bead fillers to damage cutting tools - this material cuts with HSS cutters! Dimensional stability No warp or bow in sheets Large sheets (up to 48" x 96"), thick sheets (up to 22") available Multiple densities available, up to 50 lbs. per cubic Ft. - match the right density to the job Each density is color-coded for easy identification Common Applications: Master models Mold and foundry patterns Composite Tooling

With a superior, fine-cell structure the high-density polyurethane FR-4500 allows for easy finishing with almost any coating system. This foam can also be bonded with a wide variety of adhesive systems. Available in densities up to 50 lbs per cubic foot, thus allowing users to match the right material to job requirements while controlling costs. Additionally, each density is color coded for easy identification. Its higher heat-deflection temperature rating makes it suitable for use in vacuum-forming applications where other urethane products may soften or deform.

Product Features and Benefits:

  • Special formulation allows creation of shavings when material is machined
  • Anti-static additive causes shavings and particles to fall to floor - no dust in the air!
  • Excellent consistency and uniformity throughout entire mass of material
  • Fine cell-structure allows easy finishing with almost any resin or coating system
  • No glass-bead fillers to damage cutting tools - this material cuts with HSS cutters!
  • Dimensional stability
  • No warp or bow in sheets
  • Large sheets (up to 48" x 96"), thick sheets (up to 22") available
  • Multiple densities available, up to 50 lbs. per cubic Ft. - match the right density to the job
  • Each density is color-coded for easy identification

Common Applications:

  • Master models
  • Mold and foundry patterns
  • Composite Tooling
Supplier's Site Datasheet

Technical Specifications

  General Plastics Manufacturing Co.
Product Category Foams and Foam Materials
Product Number LAST-A-FOAM® FR-4530 TDS
Product Name High Density Tooling Foam Board FR-4500 SERIES
Type Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
Applications Composites or Structural; Tooling or Modeling
Unlock Full Specs
to access all available technical data

Similar Products

Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-3705 - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Polyurethane
View Details
Marine High Density Polyurethane Foam - LAST-A-FOAM® TR-24 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7110 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Aerospace Flame-retardant Polyurethane Foam - LAST-A-FOAM® FR-6725 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details