General Plastics Manufacturing Co. Lightweight Aerospace Gap Filler Foam FOAM-COMB

Description
Primarily used in the aerospace industry, General Plastics’ Foam-Comb is a lightweight urethane seal and gap filler which serves as a flexible cushion between panels that expand and contract repeatedly. It is optimal for use as an aerospace and aviation interior material, particularly in passenger cabin applications and where noise reduction is beneficial. The open-cell Foam-Comb consists of a combination of flexible foam and Nomex® honeycomb material. It is flexible in height and retains marginal strength in the T-direction (thickness) while remaining flexible and resilient in the ribbon direction (length). The Foam-Comb is flame retardant (meets FAR 25.853 standards) and can be supplied with double back tape attachments and RTV friction enhancer strips. Due to the uniqueness of this product, please contact us for a quote. This product is not available on the request a quote page. Standard size: 1/4′ range, 2′H x 18′W x 96′ L (custom size also available) Maximum size: 4′H x 18′W x 96′L General Plastics can CNC machine products to fit exact specifications. BENEFITS OF AVIATION GAP FILLER FOAM Optimal substance used for noise reduction Very flexible and durable Ideal for a passenger cabin on aircrafts AVIATION GAP FILLER APPLICATIONS Overhead storage bins Passenger cabin dividers Galleys Lavatories
Request a Quote
Description
Primarily used in the aerospace industry, General Plastics’ Foam-Comb is a lightweight urethane seal and gap filler which serves as a flexible cushion between panels that expand and contract repeatedly. It is optimal for use as an aerospace and aviation interior material, particularly in passenger cabin applications and where noise reduction is beneficial. The open-cell Foam-Comb consists of a combination of flexible foam and Nomex® honeycomb material. It is flexible in height and retains marginal strength in the T-direction (thickness) while remaining flexible and resilient in the ribbon direction (length). The Foam-Comb is flame retardant (meets FAR 25.853 standards) and can be supplied with double back tape attachments and RTV friction enhancer strips. Due to the uniqueness of this product, please contact us for a quote. This product is not available on the request a quote page. Standard size: 1/4′ range, 2′H x 18′W x 96′ L (custom size also available) Maximum size: 4′H x 18′W x 96′L General Plastics can CNC machine products to fit exact specifications. BENEFITS OF AVIATION GAP FILLER FOAM Optimal substance used for noise reduction Very flexible and durable Ideal for a passenger cabin on aircrafts AVIATION GAP FILLER APPLICATIONS Overhead storage bins Passenger cabin dividers Galleys Lavatories
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lightweight Aerospace Gap Filler Foam - FOAM-COMB - General Plastics Manufacturing Co.
Tacoma, WA, United States
Lightweight Aerospace Gap Filler Foam
FOAM-COMB
Lightweight Aerospace Gap Filler Foam FOAM-COMB
Primarily used in the aerospace industry, General Plastics’ Foam-Comb is a lightweight urethane seal and gap filler which serves as a flexible cushion between panels that expand and contract repeatedly. It is optimal for use as an aerospace and aviation interior material, particularly in passenger cabin applications and where noise reduction is beneficial. The open-cell Foam-Comb consists of a combination of flexible foam and Nomex® honeycomb material. It is flexible in height and retains marginal strength in the T-direction (thickness) while remaining flexible and resilient in the ribbon direction (length). The Foam-Comb is flame retardant (meets FAR 25.853 standards) and can be supplied with double back tape attachments and RTV friction enhancer strips. Due to the uniqueness of this product, please contact us for a quote. This product is not available on the request a quote page. Standard size: 1/4′ range, 2′H x 18′W x 96′ L (custom size also available) Maximum size: 4′H x 18′W x 96′L General Plastics can CNC machine products to fit exact specifications. BENEFITS OF AVIATION GAP FILLER FOAM Optimal substance used for noise reduction Very flexible and durable Ideal for a passenger cabin on aircrafts AVIATION GAP FILLER APPLICATIONS Overhead storage bins Passenger cabin dividers Galleys Lavatories

Primarily used in the aerospace industry, General Plastics’ Foam-Comb is a lightweight urethane seal and gap filler which serves as a flexible cushion between panels that expand and contract repeatedly. It is optimal for use as an aerospace and aviation interior material, particularly in passenger cabin applications and where noise reduction is beneficial.

The open-cell Foam-Comb consists of a combination of flexible foam and Nomex® honeycomb material. It is flexible in height and retains marginal strength in the T-direction (thickness) while remaining flexible and resilient in the ribbon direction (length). The Foam-Comb is flame retardant (meets FAR 25.853 standards) and can be supplied with double back tape attachments and RTV friction enhancer strips.

Due to the uniqueness of this product, please contact us for a quote. This product is not available on the request a quote page.

Standard size: 1/4″ range, 2″H x 18″W x 96″ L (custom size also available)

Maximum size: 4″H x 18″W x 96″L

General Plastics can CNC machine products to fit exact specifications.

BENEFITS OF AVIATION GAP FILLER FOAM

  • Optimal substance used for noise reduction
  • Very flexible and durable
  • Ideal for a passenger cabin on aircrafts

AVIATION GAP FILLER APPLICATIONS

  • Overhead storage bins
  • Passenger cabin dividers
  • Galleys
  • Lavatories
Supplier's Site

Technical Specifications

  General Plastics Manufacturing Co.
Product Category Foams and Foam Materials
Product Number FOAM-COMB
Product Name Lightweight Aerospace Gap Filler Foam
Type OpenCell; Flexible; Foam
Unlock Full Specs
to access all available technical data

Similar Products

High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7105 TDS - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
High Density Tooling Foam Board FR-4500 SERIES - LAST-A-FOAM® FR-4530 TDS - General Plastics Manufacturing Co.
Specs
Type Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
Closed-cell Polyurethane Dielectric Foam Material - LAST-A-FOAM® RF-2206 - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details
High Density Tooling Foam Board FR-4500 SERIES - LAST-A-FOAM® FR-4515 TDS - General Plastics Manufacturing Co.
Specs
Type Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Slab / Block
Material / Composition Polymer / Plastic; Polyurethane
View Details