Gulfstream Aerospace Long-Range Business Jet Aircraft G600

Description
Set a bold course toward the future in the all-new Gulfstream G600. Only one aircraft manufacturer routinely stretches the possibilities of business aviation, and in the G600, Gulfstream delivers the industry’s next breakthrough with another ultralong-range aircraft that also offers best-in-class comfort, fuel efficiency and superior range at high speed. And the innovative Gulfstream Symmetry Flight Deck™ features active control sidesticks and touch-screen avionics interfaces, both industry firsts. The G600 Range Performance Optimization Gulfstream engineers employed a straightforward design philosophy in the new Gulfstream G600: Combine new wing and airframe advances, new engines and a uniquely shaped cabin to move travelers 6,200 nautical miles/11,482 kilometers at Mach 0.85—faster than any aircraft in its class—without sacrificing fuel economy or comfort. Consider it accomplished. The G600 has a long-range cruise speed of Mach 0.85, the ability to fly an unrivaled 4,800 nautical miles/8,890 kilometers at a high-speed cruise of Mach 0.90. Along with the Gulfstream G650ER, Gulfstream G650 and the all-new Gulfstream G500, the G600 shares a maximum operating speed of Mach 0.925. Why does that matter? Over a typical year, frequent flyers will save more than 50 hours of travel time flying in the G600 versus other aircraft on the market. With an 18-passenger cabin, that amounts to hundreds of hours better dedicated to work or family and friends. Efficiency is another Gulfstream hallmark. With its advanced wing design and Pratt & Whitney Canada engines, the G600 is as much as 23 percent more efficient than other aircraft in its class. The Pratt & Whitney engines are designed to operate 10,000 hours between overhauls and feature greatly reduced noise levels and emissions. These advances lower operating costs and ensure the aircraft will outperform environmental standards for years to come. The G600 Comfort Live Aboard In Style Performance meets comfort in the Gulfstream G600. With a width of 7 feet 11 inches/2.41 meters and a height of 6 feet 4 inches/1.93 meters, the cabin is the optimal size and shape to help produce the aircraft’s best-in-class speed and fuel efficiency. Yet the aircraft is also designed to be as comfortable and functional as passengers’ favorite spaces on the ground. At 45 feet 2 inches/13.77 meters, the G600 is the longest cabin in its class; it can be configured for up to four living areas, and in this business jet group, only Gulfstream can offer the option of a forward or aft galley. Even a shower is a possibility in the G600. The uniquely shaped fuselage results in plentiful headroom while passengers move about the cabin. When seated, passengers have space to stretch out and get comfortable in the 27-inch-/68.5-centim eter-wide seats. The divans and seats convert to beds for sleeping. Sturdy, adjustable-height conference tables add comfort and convenience for working and dining. Gulfstream designers are ready to assist through every facet of the new cabin design process. The process affords more flexibility than ever in configuring the G600 cabin with the perfect blend of up to four living areas to suit the unique desires of any operator. The G600 boasts 10 individual cabin space options designed for working, relaxing, dining or sleeping for a flexible cabin design. The G600 Cabin Owners can reflect their own distinctive style as they select from the finest materials, whether hand-woven rugs or bamboo flooring, a vast array of colors and patterns for upholstery, or fiber-optic lighting in headliners. On the technology side, high-definition monitors enhance business or entertainment. Satellite communications, the optional Broadband Multilink high-speed data system, and an onboard printer and scanner allow passengers to stay in touch with colleagues on the ground. The Gulfstream Cabin Management System gives travelers fingertip control of lighting, shades, temperature and entertainment amenities through touch-screen devices. Designed For Tranquility Cabin environment also influences the travel experience. The G600 interior is engineered to provide a relaxing journey that leaves travelers refreshed on arrival. A low cabin altitude—4,850 feet/1,478 meters at the aircraft’s maximum altitude of 51,000 feet/15,545 meters—and 100 percent fresh air replenished every two minutes reduces the effects of jet lag. The cabin is so quiet passengers can converse at normal voice levels even while in flight at near the speed of sound. The G600’s 14 large Gulfstream panoramic windows flood the space with natural light for an increased sense of spaciousness. The G600 Flight Deck Immersed In Breakthrough Technology The Symmetry Flight Deck™ is another aviation breakthrough developed by Gulfstream, and this highly immersive, intelligent integration comes as standard equipment in the Gulfstream G600. Active control sidesticks eliminate traditional pedestal-based yokes, creating more space and better comfort for pilots. Each sidestick mimics any movement the other pilot makes on his or her sidestick, providing another element of situational awareness from the visual and tactile cue of the other pilot’s actions. The 10 touch-screen interfaces vastly reduce the number of switches on the flight deck, and each tablet is easily interchangeable in flight for greater reliability. The software behind the tablet controllers incorporates Phase-of-Flight™ intelligence, a Gulfstream-developed technology that structures input options so they display only the tasks appropriate at that phase of flight. These advances further reduce pilot workload and enhance safety. Ergonomics was another priority in the G600’s flight deck design. Swiveling crew seats made from perforated leather increase comfort and provide better ease of movement. Style gets an upgrade, too. Leather and brushed nickel grace the pilots’ work space, extending sophistication from the cabin to the flight deck. Better Vision. Safer Flight The G600 comes equipped with the latest generation of Gulfstream’s Enhanced Vision System. The new EVS boosts the resolution of the infrared sensor by 400 percent and expands the camera’s field of view for better imaging in low-visibility conditions. The EVS is linked to a head-up display that projects the EVS view onto a transparent screen in the pilot’s forward field of vision. A Synthetic Vision System produces artificial images of terrain, obstacles, runways and approaches on the primary flight display. The G600 incorporates the latest refinements in computer-controlled systems. The Intelligence-by-Wire ™ flight system provides highly calibrated flight controls, autothrottles and autobrakes to ensure peak engine performance and smoother, safer landings. The G600's Data Concentration Network infrastructure lines the airframe with technology that significantly reduces cables and parts. The DCN provides greater redundancy and safety as well as easier maintainability. Gulfstream G600 Performance Maximum Range * (Mach 0.85, 8 passengers, 4 crew and NBAA IFR reserves) 6,200 nm High-Speed Mach 0.90 Long-Range Mach 0.85 MMO (Maximum Operating Mach Number) Mach 0.925 Takeoff Distance (SL, ISA, MTOW) 5,700 ft Landing Distance (SL, ISA, MLW) 3,100 ft Initial Cruise Altitude 41,000 ft Maximum Cruise Altitude 51,000 ft * NBAA IFR theoretical range. Actual range will be affected by ATC routing, operating speed, weather, outfitting options and other factors All performance is based on preliminary data and subject to change. Weights Maximum Takeoff 91,600 lb Maximum Landing 76,800 lb Maximum Zero Fuel 57,440 lb Basic Operating (including 4 crew **) 51,440 lb Maximum Payload ** 6,000 lb Payload with Maximum Fuel ** 1,800 lb Maximum Fuel 38,760 lb ** Stated weights are based on theoretical standard outfitting configurations. Actual weights will be affected by outfitting options and other factors. External Dimensions Length 96 ft 1 in Overall Span 95 ft Height 25 ft 3 in Interior Total Interior Length 51 ft 3 in Cabin Length (excluding baggage) 45 ft 2 in Cabin Height 6 ft 4 in Cabin Width 7 ft 11 in Cabin Volume 1,884 cu ft Usable Baggage Volume 175 cu ft Design Standards Avionics Gulfstream Symmetry Flight Deck™ Engines Two Pratt & Whitney Canada PW815GA Rated Takeoff Thrust (each) 15,680 lb Passengers (Typical Outfitting) Up to 18
Datasheet
Description
Set a bold course toward the future in the all-new Gulfstream G600. Only one aircraft manufacturer routinely stretches the possibilities of business aviation, and in the G600, Gulfstream delivers the industry’s next breakthrough with another ultralong-range aircraft that also offers best-in-class comfort, fuel efficiency and superior range at high speed. And the innovative Gulfstream Symmetry Flight Deck™ features active control sidesticks and touch-screen avionics interfaces, both industry firsts. The G600 Range Performance Optimization Gulfstream engineers employed a straightforward design philosophy in the new Gulfstream G600: Combine new wing and airframe advances, new engines and a uniquely shaped cabin to move travelers 6,200 nautical miles/11,482 kilometers at Mach 0.85—faster than any aircraft in its class—without sacrificing fuel economy or comfort. Consider it accomplished. The G600 has a long-range cruise speed of Mach 0.85, the ability to fly an unrivaled 4,800 nautical miles/8,890 kilometers at a high-speed cruise of Mach 0.90. Along with the Gulfstream G650ER, Gulfstream G650 and the all-new Gulfstream G500, the G600 shares a maximum operating speed of Mach 0.925. Why does that matter? Over a typical year, frequent flyers will save more than 50 hours of travel time flying in the G600 versus other aircraft on the market. With an 18-passenger cabin, that amounts to hundreds of hours better dedicated to work or family and friends. Efficiency is another Gulfstream hallmark. With its advanced wing design and Pratt & Whitney Canada engines, the G600 is as much as 23 percent more efficient than other aircraft in its class. The Pratt & Whitney engines are designed to operate 10,000 hours between overhauls and feature greatly reduced noise levels and emissions. These advances lower operating costs and ensure the aircraft will outperform environmental standards for years to come. The G600 Comfort Live Aboard In Style Performance meets comfort in the Gulfstream G600. With a width of 7 feet 11 inches/2.41 meters and a height of 6 feet 4 inches/1.93 meters, the cabin is the optimal size and shape to help produce the aircraft’s best-in-class speed and fuel efficiency. Yet the aircraft is also designed to be as comfortable and functional as passengers’ favorite spaces on the ground. At 45 feet 2 inches/13.77 meters, the G600 is the longest cabin in its class; it can be configured for up to four living areas, and in this business jet group, only Gulfstream can offer the option of a forward or aft galley. Even a shower is a possibility in the G600. The uniquely shaped fuselage results in plentiful headroom while passengers move about the cabin. When seated, passengers have space to stretch out and get comfortable in the 27-inch-/68.5-centim eter-wide seats. The divans and seats convert to beds for sleeping. Sturdy, adjustable-height conference tables add comfort and convenience for working and dining. Gulfstream designers are ready to assist through every facet of the new cabin design process. The process affords more flexibility than ever in configuring the G600 cabin with the perfect blend of up to four living areas to suit the unique desires of any operator. The G600 boasts 10 individual cabin space options designed for working, relaxing, dining or sleeping for a flexible cabin design. The G600 Cabin Owners can reflect their own distinctive style as they select from the finest materials, whether hand-woven rugs or bamboo flooring, a vast array of colors and patterns for upholstery, or fiber-optic lighting in headliners. On the technology side, high-definition monitors enhance business or entertainment. Satellite communications, the optional Broadband Multilink high-speed data system, and an onboard printer and scanner allow passengers to stay in touch with colleagues on the ground. The Gulfstream Cabin Management System gives travelers fingertip control of lighting, shades, temperature and entertainment amenities through touch-screen devices. Designed For Tranquility Cabin environment also influences the travel experience. The G600 interior is engineered to provide a relaxing journey that leaves travelers refreshed on arrival. A low cabin altitude—4,850 feet/1,478 meters at the aircraft’s maximum altitude of 51,000 feet/15,545 meters—and 100 percent fresh air replenished every two minutes reduces the effects of jet lag. The cabin is so quiet passengers can converse at normal voice levels even while in flight at near the speed of sound. The G600’s 14 large Gulfstream panoramic windows flood the space with natural light for an increased sense of spaciousness. The G600 Flight Deck Immersed In Breakthrough Technology The Symmetry Flight Deck™ is another aviation breakthrough developed by Gulfstream, and this highly immersive, intelligent integration comes as standard equipment in the Gulfstream G600. Active control sidesticks eliminate traditional pedestal-based yokes, creating more space and better comfort for pilots. Each sidestick mimics any movement the other pilot makes on his or her sidestick, providing another element of situational awareness from the visual and tactile cue of the other pilot’s actions. The 10 touch-screen interfaces vastly reduce the number of switches on the flight deck, and each tablet is easily interchangeable in flight for greater reliability. The software behind the tablet controllers incorporates Phase-of-Flight™ intelligence, a Gulfstream-developed technology that structures input options so they display only the tasks appropriate at that phase of flight. These advances further reduce pilot workload and enhance safety. Ergonomics was another priority in the G600’s flight deck design. Swiveling crew seats made from perforated leather increase comfort and provide better ease of movement. Style gets an upgrade, too. Leather and brushed nickel grace the pilots’ work space, extending sophistication from the cabin to the flight deck. Better Vision. Safer Flight The G600 comes equipped with the latest generation of Gulfstream’s Enhanced Vision System. The new EVS boosts the resolution of the infrared sensor by 400 percent and expands the camera’s field of view for better imaging in low-visibility conditions. The EVS is linked to a head-up display that projects the EVS view onto a transparent screen in the pilot’s forward field of vision. A Synthetic Vision System produces artificial images of terrain, obstacles, runways and approaches on the primary flight display. The G600 incorporates the latest refinements in computer-controlled systems. The Intelligence-by-Wire ™ flight system provides highly calibrated flight controls, autothrottles and autobrakes to ensure peak engine performance and smoother, safer landings. The G600's Data Concentration Network infrastructure lines the airframe with technology that significantly reduces cables and parts. The DCN provides greater redundancy and safety as well as easier maintainability. Gulfstream G600 Performance Maximum Range * (Mach 0.85, 8 passengers, 4 crew and NBAA IFR reserves) 6,200 nm High-Speed Mach 0.90 Long-Range Mach 0.85 MMO (Maximum Operating Mach Number) Mach 0.925 Takeoff Distance (SL, ISA, MTOW) 5,700 ft Landing Distance (SL, ISA, MLW) 3,100 ft Initial Cruise Altitude 41,000 ft Maximum Cruise Altitude 51,000 ft * NBAA IFR theoretical range. Actual range will be affected by ATC routing, operating speed, weather, outfitting options and other factors All performance is based on preliminary data and subject to change. Weights Maximum Takeoff 91,600 lb Maximum Landing 76,800 lb Maximum Zero Fuel 57,440 lb Basic Operating (including 4 crew **) 51,440 lb Maximum Payload ** 6,000 lb Payload with Maximum Fuel ** 1,800 lb Maximum Fuel 38,760 lb ** Stated weights are based on theoretical standard outfitting configurations. Actual weights will be affected by outfitting options and other factors. External Dimensions Length 96 ft 1 in Overall Span 95 ft Height 25 ft 3 in Interior Total Interior Length 51 ft 3 in Cabin Length (excluding baggage) 45 ft 2 in Cabin Height 6 ft 4 in Cabin Width 7 ft 11 in Cabin Volume 1,884 cu ft Usable Baggage Volume 175 cu ft Design Standards Avionics Gulfstream Symmetry Flight Deck™ Engines Two Pratt & Whitney Canada PW815GA Rated Takeoff Thrust (each) 15,680 lb Passengers (Typical Outfitting) Up to 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long-Range Business Jet Aircraft - G600 - Gulfstream Aerospace
Savannah, GA, USA
Long-Range Business Jet Aircraft
G600
Long-Range Business Jet Aircraft G600
Set a bold course toward the future in the all-new Gulfstream G600. Only one aircraft manufacturer routinely stretches the possibilities of business aviation, and in the G600, Gulfstream delivers the industry’s next breakthrough with another ultralong-range aircraft that also offers best-in-class comfort, fuel efficiency and superior range at high speed. And the innovative Gulfstream Symmetry Flight Deck™ features active control sidesticks and touch-screen avionics interfaces, both industry firsts. The G600 Range Performance Optimization Gulfstream engineers employed a straightforward design philosophy in the new Gulfstream G600: Combine new wing and airframe advances, new engines and a uniquely shaped cabin to move travelers 6,200 nautical miles/11,482 kilometers at Mach 0.85—faster than any aircraft in its class—without sacrificing fuel economy or comfort. Consider it accomplished. The G600 has a long-range cruise speed of Mach 0.85, the ability to fly an unrivaled 4,800 nautical miles/8,890 kilometers at a high-speed cruise of Mach 0.90. Along with the Gulfstream G650ER, Gulfstream G650 and the all-new Gulfstream G500, the G600 shares a maximum operating speed of Mach 0.925. Why does that matter? Over a typical year, frequent flyers will save more than 50 hours of travel time flying in the G600 versus other aircraft on the market. With an 18-passenger cabin, that amounts to hundreds of hours better dedicated to work or family and friends. Efficiency is another Gulfstream hallmark. With its advanced wing design and Pratt & Whitney Canada engines, the G600 is as much as 23 percent more efficient than other aircraft in its class. The Pratt & Whitney engines are designed to operate 10,000 hours between overhauls and feature greatly reduced noise levels and emissions. These advances lower operating costs and ensure the aircraft will outperform environmental standards for years to come. The G600 Comfort Live Aboard In Style Performance meets comfort in the Gulfstream G600. With a width of 7 feet 11 inches/2.41 meters and a height of 6 feet 4 inches/1.93 meters, the cabin is the optimal size and shape to help produce the aircraft’s best-in-class speed and fuel efficiency. Yet the aircraft is also designed to be as comfortable and functional as passengers’ favorite spaces on the ground. At 45 feet 2 inches/13.77 meters, the G600 is the longest cabin in its class; it can be configured for up to four living areas, and in this business jet group, only Gulfstream can offer the option of a forward or aft galley. Even a shower is a possibility in the G600. The uniquely shaped fuselage results in plentiful headroom while passengers move about the cabin. When seated, passengers have space to stretch out and get comfortable in the 27-inch-/68.5-centim eter-wide seats. The divans and seats convert to beds for sleeping. Sturdy, adjustable-height conference tables add comfort and convenience for working and dining. Gulfstream designers are ready to assist through every facet of the new cabin design process. The process affords more flexibility than ever in configuring the G600 cabin with the perfect blend of up to four living areas to suit the unique desires of any operator. The G600 boasts 10 individual cabin space options designed for working, relaxing, dining or sleeping for a flexible cabin design. The G600 Cabin Owners can reflect their own distinctive style as they select from the finest materials, whether hand-woven rugs or bamboo flooring, a vast array of colors and patterns for upholstery, or fiber-optic lighting in headliners. On the technology side, high-definition monitors enhance business or entertainment. Satellite communications, the optional Broadband Multilink high-speed data system, and an onboard printer and scanner allow passengers to stay in touch with colleagues on the ground. The Gulfstream Cabin Management System gives travelers fingertip control of lighting, shades, temperature and entertainment amenities through touch-screen devices. Designed For Tranquility Cabin environment also influences the travel experience. The G600 interior is engineered to provide a relaxing journey that leaves travelers refreshed on arrival. A low cabin altitude—4,850 feet/1,478 meters at the aircraft’s maximum altitude of 51,000 feet/15,545 meters—and 100 percent fresh air replenished every two minutes reduces the effects of jet lag. The cabin is so quiet passengers can converse at normal voice levels even while in flight at near the speed of sound. The G600’s 14 large Gulfstream panoramic windows flood the space with natural light for an increased sense of spaciousness. The G600 Flight Deck Immersed In Breakthrough Technology The Symmetry Flight Deck™ is another aviation breakthrough developed by Gulfstream, and this highly immersive, intelligent integration comes as standard equipment in the Gulfstream G600. Active control sidesticks eliminate traditional pedestal-based yokes, creating more space and better comfort for pilots. Each sidestick mimics any movement the other pilot makes on his or her sidestick, providing another element of situational awareness from the visual and tactile cue of the other pilot’s actions. The 10 touch-screen interfaces vastly reduce the number of switches on the flight deck, and each tablet is easily interchangeable in flight for greater reliability. The software behind the tablet controllers incorporates Phase-of-Flight™ intelligence, a Gulfstream-developed technology that structures input options so they display only the tasks appropriate at that phase of flight. These advances further reduce pilot workload and enhance safety. Ergonomics was another priority in the G600’s flight deck design. Swiveling crew seats made from perforated leather increase comfort and provide better ease of movement. Style gets an upgrade, too. Leather and brushed nickel grace the pilots’ work space, extending sophistication from the cabin to the flight deck. Better Vision. Safer Flight The G600 comes equipped with the latest generation of Gulfstream’s Enhanced Vision System. The new EVS boosts the resolution of the infrared sensor by 400 percent and expands the camera’s field of view for better imaging in low-visibility conditions. The EVS is linked to a head-up display that projects the EVS view onto a transparent screen in the pilot’s forward field of vision. A Synthetic Vision System produces artificial images of terrain, obstacles, runways and approaches on the primary flight display. The G600 incorporates the latest refinements in computer-controlled systems. The Intelligence-by-Wire ™ flight system provides highly calibrated flight controls, autothrottles and autobrakes to ensure peak engine performance and smoother, safer landings. The G600's Data Concentration Network infrastructure lines the airframe with technology that significantly reduces cables and parts. The DCN provides greater redundancy and safety as well as easier maintainability. Gulfstream G600 Performance Maximum Range * (Mach 0.85, 8 passengers, 4 crew and NBAA IFR reserves) 6,200 nm High-Speed Mach 0.90 Long-Range Mach 0.85 MMO (Maximum Operating Mach Number) Mach 0.925 Takeoff Distance (SL, ISA, MTOW) 5,700 ft Landing Distance (SL, ISA, MLW) 3,100 ft Initial Cruise Altitude 41,000 ft Maximum Cruise Altitude 51,000 ft * NBAA IFR theoretical range. Actual range will be affected by ATC routing, operating speed, weather, outfitting options and other factors All performance is based on preliminary data and subject to change. Weights Maximum Takeoff 91,600 lb Maximum Landing 76,800 lb Maximum Zero Fuel 57,440 lb Basic Operating (including 4 crew **) 51,440 lb Maximum Payload ** 6,000 lb Payload with Maximum Fuel ** 1,800 lb Maximum Fuel 38,760 lb ** Stated weights are based on theoretical standard outfitting configurations. Actual weights will be affected by outfitting options and other factors. External Dimensions Length 96 ft 1 in Overall Span 95 ft Height 25 ft 3 in Interior Total Interior Length 51 ft 3 in Cabin Length (excluding baggage) 45 ft 2 in Cabin Height 6 ft 4 in Cabin Width 7 ft 11 in Cabin Volume 1,884 cu ft Usable Baggage Volume 175 cu ft Design Standards Avionics Gulfstream Symmetry Flight Deck™ Engines Two Pratt & Whitney Canada PW815GA Rated Takeoff Thrust (each) 15,680 lb Passengers (Typical Outfitting) Up to 18

Set a bold course toward the future in the all-new Gulfstream G600.

Only one aircraft manufacturer routinely stretches the possibilities of business aviation, and in the G600, Gulfstream delivers the industry’s next breakthrough with another ultralong-range aircraft that also offers best-in-class comfort, fuel efficiency and superior range at high speed. And the innovative Gulfstream Symmetry Flight Deck™ features active control sidesticks and touch-screen avionics interfaces, both industry firsts.

The G600 Range

Performance Optimization

Gulfstream engineers employed a straightforward design philosophy in the new Gulfstream G600: Combine new wing and airframe advances, new engines and a uniquely shaped cabin to move travelers 6,200 nautical miles/11,482 kilometers at Mach 0.85—faster than any aircraft in its class—without sacrificing fuel economy or comfort.

Consider it accomplished. The G600 has a long-range cruise speed of Mach 0.85, the ability to fly an unrivaled 4,800 nautical miles/8,890 kilometers at a high-speed cruise of Mach 0.90. Along with the Gulfstream G650ER, Gulfstream G650 and the all-new Gulfstream G500, the G600 shares a maximum operating speed of Mach 0.925.

Why does that matter? Over a typical year, frequent flyers will save more than 50 hours of travel time flying in the G600 versus other aircraft on the market. With an 18-passenger cabin, that amounts to hundreds of hours better dedicated to work or family and friends.

Efficiency is another Gulfstream hallmark. With its advanced wing design and Pratt & Whitney Canada engines, the G600 is as much as 23 percent more efficient than other aircraft in its class. The Pratt & Whitney engines are designed to operate 10,000 hours between overhauls and feature greatly reduced noise levels and emissions. These advances lower operating costs and ensure the aircraft will outperform environmental standards for years to come.

The G600 Comfort

Live Aboard In Style

Performance meets comfort in the Gulfstream G600. With a width of 7 feet 11 inches/2.41 meters and a height of 6 feet 4 inches/1.93 meters, the cabin is the optimal size and shape to help produce the aircraft’s best-in-class speed and fuel efficiency. Yet the aircraft is also designed to be as comfortable and functional as passengers’ favorite spaces on the ground.

At 45 feet 2 inches/13.77 meters, the G600 is the longest cabin in its class; it can be configured for up to four living areas, and in this business jet group, only Gulfstream can offer the option of a forward or aft galley. Even a shower is a possibility in the G600.

The uniquely shaped fuselage results in plentiful headroom while passengers move about the cabin. When seated, passengers have space to stretch out and get comfortable in the 27-inch-/68.5-centimeter-wide seats. The divans and seats convert to beds for sleeping. Sturdy, adjustable-height conference tables add comfort and convenience for working and dining.

Gulfstream designers are ready to assist through every facet of the new cabin design process. The process affords more flexibility than ever in configuring the G600 cabin with the perfect blend of up to four living areas to suit the unique desires of any operator. The G600 boasts 10 individual cabin space options designed for working, relaxing, dining or sleeping for a flexible cabin design.

The G600 Cabin

Owners can reflect their own distinctive style as they select from the finest materials, whether hand-woven rugs or bamboo flooring, a vast array of colors and patterns for upholstery, or fiber-optic lighting in headliners.

On the technology side, high-definition monitors enhance business or entertainment. Satellite communications, the optional Broadband Multilink high-speed data system, and an onboard printer and scanner allow passengers to stay in touch with colleagues on the ground.

The Gulfstream Cabin Management System gives travelers fingertip control of lighting, shades, temperature and entertainment amenities through touch-screen devices.

Designed For Tranquility

Cabin environment also influences the travel experience. The G600 interior is engineered to provide a relaxing journey that leaves travelers refreshed on arrival.

A low cabin altitude—4,850 feet/1,478 meters at the aircraft’s maximum altitude of 51,000 feet/15,545 meters—and 100 percent fresh air replenished every two minutes reduces the effects of jet lag. The cabin is so quiet passengers can converse at normal voice levels even while in flight at near the speed of sound. The G600’s 14 large Gulfstream panoramic windows flood the space with natural light for an increased sense of spaciousness.

The G600 Flight Deck

Immersed In Breakthrough Technology

The Symmetry Flight Deck™ is another aviation breakthrough developed by Gulfstream, and this highly immersive, intelligent integration comes as standard equipment in the Gulfstream G600.

Active control sidesticks eliminate traditional pedestal-based yokes, creating more space and better comfort for pilots. Each sidestick mimics any movement the other pilot makes on his or her sidestick, providing another element of situational awareness from the visual and tactile cue of the other pilot’s actions.

The 10 touch-screen interfaces vastly reduce the number of switches on the flight deck, and each tablet is easily interchangeable in flight for greater reliability. The software behind the tablet controllers incorporates Phase-of-Flight™ intelligence, a Gulfstream-developed technology that structures input options so they display only the tasks appropriate at that phase of flight. These advances further reduce pilot workload and enhance safety.

Ergonomics was another priority in the G600’s flight deck design. Swiveling crew seats made from perforated leather increase comfort and provide better ease of movement. Style gets an upgrade, too. Leather and brushed nickel grace the pilots’ work space, extending sophistication from the cabin to the flight deck.

Better Vision. Safer Flight

The G600 comes equipped with the latest generation of Gulfstream’s Enhanced Vision System. The new EVS boosts the resolution of the infrared sensor by 400 percent and expands the camera’s field of view for better imaging in low-visibility conditions. The EVS is linked to a head-up display that projects the EVS view onto a transparent screen in the pilot’s forward field of vision. A Synthetic Vision System produces artificial images of terrain, obstacles, runways and approaches on the primary flight display.

The G600 incorporates the latest refinements in computer-controlled systems. The Intelligence-by-Wire™ flight system provides highly calibrated flight controls, autothrottles and autobrakes to ensure peak engine performance and smoother, safer landings.

The G600's Data Concentration Network infrastructure lines the airframe with technology that significantly reduces cables and parts. The DCN provides greater redundancy and safety as well as easier maintainability.

Gulfstream G600

Performance

Maximum Range * (Mach 0.85, 8 passengers, 4 crew and NBAA IFR reserves)6,200 nm
High-SpeedMach 0.90
Long-RangeMach 0.85
MMO (Maximum Operating Mach Number)Mach 0.925
Takeoff Distance (SL, ISA, MTOW)5,700 ft
Landing Distance (SL, ISA, MLW)3,100 ft
Initial Cruise Altitude41,000 ft
Maximum Cruise Altitude51,000 ft

* NBAA IFR theoretical range. Actual range will be affected by ATC routing, operating speed, weather, outfitting options and other factors All performance is based on preliminary data and subject to change.

Weights

Maximum Takeoff91,600 lb
Maximum Landing76,800 lb
Maximum Zero Fuel57,440 lb
Basic Operating (including 4 crew **)51,440 lb
Maximum Payload **6,000 lb
Payload with Maximum Fuel **1,800 lb
Maximum Fuel38,760 lb

** Stated weights are based on theoretical standard outfitting configurations. Actual weights will be affected by outfitting options and other factors.

External Dimensions

Length96 ft 1 in
Overall Span95 ft
Height25 ft 3 in

Interior

Total Interior Length51 ft 3 in
Cabin Length (excluding baggage)45 ft 2 in
Cabin Height6 ft 4 in
Cabin Width7 ft 11 in
Cabin Volume1,884 cu ft
Usable Baggage Volume175 cu ft

Design Standards

AvionicsGulfstream Symmetry Flight Deck™
EnginesTwo Pratt & Whitney Canada PW815GA
Rated Takeoff Thrust (each)15,680 lb
Passengers (Typical Outfitting)Up to 18
Supplier's Site Datasheet

Technical Specifications

  Gulfstream Aerospace
Product Category Aircraft
Product Number G600
Product Name Long-Range Business Jet Aircraft
Unlock Full Specs
to access all available technical data

Similar Products