Every aspect of the all-new Gulfstream G500’s design and performance is dedicated to the fastest flight possible, while in the cabin, every detail is devoted to providing a uniquely personalized and completely comfortable interior.
Gulfstream earned the best reputation in business aviation by consistently creating aircraft that meet traveler’s evolving aspirations.
With the G500, Gulfstream strikes an optimal balance of speed, maneuverability and comfort that helps passengers maximize every minute of their travel time.
The G500 Range
Swiftly Reaching New Destinations
The all-new Gulfstream G500 stretches the limits of high-speed travel. The advanced airframe design and powerful Pratt & Whitney Canada engines give the aircraft a range of 5,000 nautical miles/9,260 kilometers at Mach 0.85. The G500’s nonstop reach connects distant cities such as Istanbul to Cape Town, South Africa; Los Angeles to London; and San Francisco to Tokyo.
The aircraft outdistances all peers above Mach 0.85 and is the only jet in its class to combine incredible speed with significant range—3,800 nautical miles/7,038 kilometers—when flying at Mach 0.90. The G500 blazes across the sky at a maximum Mach of 0.925.
Payload isn’t sacrificed for speed and range. A fully fueled G500 covers 5,000 nautical miles/9,260 kilometers at Mach 0.85 with eight passengers and luggage. Double the payload and the G500 still flies up to 4,600 nautical miles/8,519 kilometers nonstop, enough to fly from São Paulo, Brazil, to Madrid.
The G500 Cabin
Comfort As You Like It
If sublime comfort can be accommodated in an aircraft built for stunning speed, that is the creation of a truly optimized aircraft.
With a width of 7 feet 11 inches/2.41 meters and a height of 6 feet 4 inches/1.93 meters, the all-new Gulfstream G500 cabin is the optimal size and shape to help produce best-in-class speed, maneuverability and fuel efficiency, yet it’s still large enough to carry 18 passengers.
The aircraft’s uniquely shaped cross-section translates to plentiful elbow and shoulder room for seated passengers while also offering plenty of headroom as passengers move about the cabin. The 27-inch-/68.5-centim
eter-wide seats include an articulating footrest for comfortable reclining. Pedestal-mounted conference tables provide stability for working and are height adjustable. High-speed communications and entertainment equipment allow the cabin to double as an office in the sky or a media room.
Gulfstream is the only aircraft manufacturer in the G500’s class to offer the option of a forward or aft galley.
With an interior cabin length of 41 feet 6 inches/12.65 meters, the G500 offers exceptional space for an owner to design and arrange multiple areas for work, relaxation or entertainment to his or her liking.
Relaxed En Route, Refreshed On Arrival
The cabin environment influences the travel experience while airborne and upon arrival. The all-new G500’s 12 large Gulfstream panoramic windows provide captivating views and bathe the cabin in natural light. Only 100 percent fresh air, replenished every two minutes, fills the cabin.
Gulfstream acousticians engineered the interior to be quiet enough for passengers to converse in normal tones even while in flight. The interior is pressurized to no more than 4,850 feet/1,478 meters, even at a maximum altitude of 51,000 feet/ 15,545 meters. The combination of clean, replenished air and a low interior altitude helps reduce the effects of jet lag so that passengers arrive feeling more refreshed and alert.
Attention To Detail
The G500 helps passengers achieve true cabin bliss through attention to detail and personalized styling.
Choose from the finest materials, such as handmade carpets of silk or cashmere, hand-stitched leather dyed to any color found in nature, and wood veneers sourced from around the world. Complete the look with fine porcelain, flatware and crystal stemware that sets an elegant tone. Gulfstream design teams will assist throughout the new cabin design process.
Plan to pack liberally, too. The G500’s best-in-class baggage volume includes fold-down shelving and space that can be individually configured to store golf clubs, ski gear or bulging suitcases. Each cabin seat is equipped with built-in storage as well.
With the Gulfstream Cabin Management System, the cabin experience is further enhanced because passengers control lighting, window shades, temperature and entertainment with touch-screen devices from their seats.
The G500 Flight Deck
Immersive Intelligent Integration
Gulfstream achieves another flight deck breakthrough with the Symmetry Flight Deck™. As business aviation’s leading innovator, Gulfstream debuts two revolutionary technologies in the all-new Gulfstream G500. The immersive, intelligent integration of the new flight systems enhances efficiency and further improves safety.
Active control sidesticks replace the control columns, creating more space and better comfort for pilots. The sidesticks are digitally linked to provide the same response and control of a traditional pedestal-mounted yoke to ensure that both pilots see and feel every maneuver and control input the other pilot makes.
Ten integrated touch screens eliminate the majority of flight deck switches to reduce workload and improve how pilots interact with onboard systems. Using Gulfstream’s immersive Phase-of-Flight™ intelligence, the touch screens display a structured task list and selection options needed for a specific phase of flight.
A next-generation Enhanced Vision System heightens pilot awareness in low visibility. An improved infrared sensor boosts resolution by 400 percent, and camera advancements provide a wider field of view. The EVS is linked to a head-up display, allowing the pilot to view images on a transparent screen positioned in his or her field of vision. Gulfstream is the first business aviation company to offer this third-generation EVS, and it comes as standard equipment on the G500.
Flight deck styling is also re-envisioned in the G500. A blend of leather, brushed nickel and glass produces a flight deck as attractive and comfortable as it is intuitive. The crew seats pan fully from side to side for ease of movement and are made from perforated leather with a ventilated mesh for greater comfort.
Advanced Systems Integration
Gulfstream also takes the inner workings of the G500 to new levels of sophistication, creating computer-controlled systems that further enhance efficiency and safety.
The highly redundant Intelligence-by-Wire
™ takes fly-by-wire technology to the next level. Intelligence-by-Wire incorporates flight controls, autopilot, autothrottle and autobraking for smoother flight and peak engine performance.
The G500 is also the first business aircraft manufactured with a Data Concentration Network. The DCN advanced network infrastructure lines the airframe with technology that significantly reduces cables and parts.
Gulfstream G500
Performance
Maximum Range * (Mach 0.85, 8 passengers, 3 crew and NBAA IFR reserves)
5,000 nm
High-Speed
Mach 0.90
Long-Range
Mach 0.85
MMO (Maximum Operating Mach Number)
Mach 0.925
Takeoff Distance (SL, ISA, MTOW)
5,200 ft
Landing Distance (SL, ISA, MLW)
3,100 ft
Initial Cruise Altitude
41,000 ft
Maximum Cruise Altitude
51,000 ft
* NBAA IFR theoretical range. Actual range will be affected by ATC routing, operating speed, weather, outfitting options and other factors. All performance is based on preliminary data and subject to change.
Weights
Maximum Takeoff
76,850 lb
Maximum Landing
64,350 lb
Maximum Zero Fuel
52,100 lb
Basic Operating (including 3 crew **)
46,600 lb
Maximum Payload **
5,500 lb
Payload with Maximum Fuel **
1,800 lb
Maximum Fuel
28,850 lb
** Stated weights are based on theoretical standard outfitting configurations. Actual weights will be affected by outfitting options and other factors.
External Dimensions
Length
91 ft 2 in
Overall Span
87 ft 1 in
Height
25 ft 6 in
Interior
Total Interior Length
47 ft 7 in
Cabin Length (excluding baggage)
41 ft 6 in
Cabin Height
6 ft 4 in
Cabin Width
7 ft 11 in
Cabin Volume
1,715 cu ft
Usable Baggage Volume
175 cu ft
Design Standards
Avionics
Gulfstream Symmetry Flight Deck™
Engines
Two Pratt & Whitney Canada PW814GA
Rated Takeoff Thrust (each)
15,144 lb
Passengers (Typical Outfitting)
Up to 18
Every aspect of the all-new Gulfstream G500’s design and performance is dedicated to the fastest flight possible, while in the cabin, every detail is devoted to providing a uniquely personalized and completely comfortable interior.
Gulfstream earned the best reputation in business aviation by consistently creating aircraft that meet traveler’s evolving aspirations.
With the G500, Gulfstream strikes an optimal balance of speed, maneuverability and comfort that helps passengers maximize every minute of their travel time.
The G500 Range
Swiftly Reaching New Destinations
The all-new Gulfstream G500 stretches the limits of high-speed travel. The advanced airframe design and powerful Pratt & Whitney Canada engines give the aircraft a range of 5,000 nautical miles/9,260 kilometers at Mach 0.85. The G500’s nonstop reach connects distant cities such as Istanbul to Cape Town, South Africa; Los Angeles to London; and San Francisco to Tokyo.
The aircraft outdistances all peers above Mach 0.85 and is the only jet in its class to combine incredible speed with significant range—3,800 nautical miles/7,038 kilometers—when flying at Mach 0.90. The G500 blazes across the sky at a maximum Mach of 0.925.
Payload isn’t sacrificed for speed and range. A fully fueled G500 covers 5,000 nautical miles/9,260 kilometers at Mach 0.85 with eight passengers and luggage. Double the payload and the G500 still flies up to 4,600 nautical miles/8,519 kilometers nonstop, enough to fly from São Paulo, Brazil, to Madrid.
The G500 Cabin
Comfort As You Like It
If sublime comfort can be accommodated in an aircraft built for stunning speed, that is the creation of a truly optimized aircraft.
With a width of 7 feet 11 inches/2.41 meters and a height of 6 feet 4 inches/1.93 meters, the all-new Gulfstream G500 cabin is the optimal size and shape to help produce best-in-class speed, maneuverability and fuel efficiency, yet it’s still large enough to carry 18 passengers.
The aircraft’s uniquely shaped cross-section translates to plentiful elbow and shoulder room for seated passengers while also offering plenty of headroom as passengers move about the cabin. The 27-inch-/68.5-centimeter-wide seats include an articulating footrest for comfortable reclining. Pedestal-mounted conference tables provide stability for working and are height adjustable. High-speed communications and entertainment equipment allow the cabin to double as an office in the sky or a media room.
Gulfstream is the only aircraft manufacturer in the G500’s class to offer the option of a forward or aft galley.
With an interior cabin length of 41 feet 6 inches/12.65 meters, the G500 offers exceptional space for an owner to design and arrange multiple areas for work, relaxation or entertainment to his or her liking.
Relaxed En Route, Refreshed On Arrival
The cabin environment influences the travel experience while airborne and upon arrival. The all-new G500’s 12 large Gulfstream panoramic windows provide captivating views and bathe the cabin in natural light. Only 100 percent fresh air, replenished every two minutes, fills the cabin.
Gulfstream acousticians engineered the interior to be quiet enough for passengers to converse in normal tones even while in flight. The interior is pressurized to no more than 4,850 feet/1,478 meters, even at a maximum altitude of 51,000 feet/ 15,545 meters. The combination of clean, replenished air and a low interior altitude helps reduce the effects of jet lag so that passengers arrive feeling more refreshed and alert.
Attention To Detail
The G500 helps passengers achieve true cabin bliss through attention to detail and personalized styling.
Choose from the finest materials, such as handmade carpets of silk or cashmere, hand-stitched leather dyed to any color found in nature, and wood veneers sourced from around the world. Complete the look with fine porcelain, flatware and crystal stemware that sets an elegant tone. Gulfstream design teams will assist throughout the new cabin design process.
Plan to pack liberally, too. The G500’s best-in-class baggage volume includes fold-down shelving and space that can be individually configured to store golf clubs, ski gear or bulging suitcases. Each cabin seat is equipped with built-in storage as well.
With the Gulfstream Cabin Management System, the cabin experience is further enhanced because passengers control lighting, window shades, temperature and entertainment with touch-screen devices from their seats.
The G500 Flight Deck
Immersive Intelligent Integration
Gulfstream achieves another flight deck breakthrough with the Symmetry Flight Deck™. As business aviation’s leading innovator, Gulfstream debuts two revolutionary technologies in the all-new Gulfstream G500. The immersive, intelligent integration of the new flight systems enhances efficiency and further improves safety.
Active control sidesticks replace the control columns, creating more space and better comfort for pilots. The sidesticks are digitally linked to provide the same response and control of a traditional pedestal-mounted yoke to ensure that both pilots see and feel every maneuver and control input the other pilot makes.
Ten integrated touch screens eliminate the majority of flight deck switches to reduce workload and improve how pilots interact with onboard systems. Using Gulfstream’s immersive Phase-of-Flight™ intelligence, the touch screens display a structured task list and selection options needed for a specific phase of flight.
A next-generation Enhanced Vision System heightens pilot awareness in low visibility. An improved infrared sensor boosts resolution by 400 percent, and camera advancements provide a wider field of view. The EVS is linked to a head-up display, allowing the pilot to view images on a transparent screen positioned in his or her field of vision. Gulfstream is the first business aviation company to offer this third-generation EVS, and it comes as standard equipment on the G500.
Flight deck styling is also re-envisioned in the G500. A blend of leather, brushed nickel and glass produces a flight deck as attractive and comfortable as it is intuitive. The crew seats pan fully from side to side for ease of movement and are made from perforated leather with a ventilated mesh for greater comfort.
Advanced Systems Integration
Gulfstream also takes the inner workings of the G500 to new levels of sophistication, creating computer-controlled systems that further enhance efficiency and safety.
The highly redundant Intelligence-by-Wire™ takes fly-by-wire technology to the next level. Intelligence-by-Wire incorporates flight controls, autopilot, autothrottle and autobraking for smoother flight and peak engine performance.
The G500 is also the first business aircraft manufactured with a Data Concentration Network. The DCN advanced network infrastructure lines the airframe with technology that significantly reduces cables and parts.
Gulfstream G500
Performance
| Maximum Range * (Mach 0.85, 8 passengers, 3 crew and NBAA IFR reserves) | 5,000 nm |
| High-Speed | Mach 0.90 |
| Long-Range | Mach 0.85 |
| MMO (Maximum Operating Mach Number) | Mach 0.925 |
| Takeoff Distance (SL, ISA, MTOW) | 5,200 ft |
| Landing Distance (SL, ISA, MLW) | 3,100 ft |
| Initial Cruise Altitude | 41,000 ft |
| Maximum Cruise Altitude | 51,000 ft |
* NBAA IFR theoretical range. Actual range will be affected by ATC routing, operating speed, weather, outfitting options and other factors. All performance is based on preliminary data and subject to change.
Weights
| Maximum Takeoff | 76,850 lb |
| Maximum Landing | 64,350 lb |
| Maximum Zero Fuel | 52,100 lb |
| Basic Operating (including 3 crew **) | 46,600 lb |
| Maximum Payload ** | 5,500 lb |
| Payload with Maximum Fuel ** | 1,800 lb |
| Maximum Fuel | 28,850 lb |
** Stated weights are based on theoretical standard outfitting configurations. Actual weights will be affected by outfitting options and other factors.
External Dimensions
| Length | 91 ft 2 in |
| Overall Span | 87 ft 1 in |
| Height | 25 ft 6 in |
Interior
| Total Interior Length | 47 ft 7 in |
| Cabin Length (excluding baggage) | 41 ft 6 in |
| Cabin Height | 6 ft 4 in |
| Cabin Width | 7 ft 11 in |
| Cabin Volume | 1,715 cu ft |
| Usable Baggage Volume | 175 cu ft |
Design Standards
| Avionics | Gulfstream Symmetry Flight Deck™ |
| Engines | Two Pratt & Whitney Canada PW814GA |
| Rated Takeoff Thrust (each) | 15,144 lb |
| Passengers (Typical Outfitting) | Up to 18 |