General Cable Copper Building Wire

Description
General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult conditions. Our high quality copper building wire is manufactured in the U.S. and delivers long-term, reliable performance in many types of building applications. THHN/THWN-2 High Speed (HS) Copper Cable General Cable THHN/THWN-2 HS (High Speed) cable is a versatile solution for most general wiring applications. XHHW-2 HS High Speed (HS) Copper Cable General Cable XHHW-2 HS (High Speed) cable is intended for general purpose wiring in residential, commercial and industrial construction. TFFN High Speed (HS) Cable General Cable TFFN HS (High Speed) cable is a full color, single conductor copper cable that is used as fixture wire, machine tool wiring, or appliance wiring. RW90/RWU90 Copper Cable Our RW90 cable is suited for 600 volt above ground wiring, while our RWU90 cable provides a reliable solution for service entrance below ground applications. T90 High Speed (HS) Copper Cable General Cable T90 HS (High Speed) cable is a full color, single conductor copper cable featuring a tough and resistant polyvinyl chloride insulation for use as exposed or concealed wiring in dry or damp locations.
Datasheet
Description
General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult conditions. Our high quality copper building wire is manufactured in the U.S. and delivers long-term, reliable performance in many types of building applications. THHN/THWN-2 High Speed (HS) Copper Cable General Cable THHN/THWN-2 HS (High Speed) cable is a versatile solution for most general wiring applications. XHHW-2 HS High Speed (HS) Copper Cable General Cable XHHW-2 HS (High Speed) cable is intended for general purpose wiring in residential, commercial and industrial construction. TFFN High Speed (HS) Cable General Cable TFFN HS (High Speed) cable is a full color, single conductor copper cable that is used as fixture wire, machine tool wiring, or appliance wiring. RW90/RWU90 Copper Cable Our RW90 cable is suited for 600 volt above ground wiring, while our RWU90 cable provides a reliable solution for service entrance below ground applications. T90 High Speed (HS) Copper Cable General Cable T90 HS (High Speed) cable is a full color, single conductor copper cable featuring a tough and resistant polyvinyl chloride insulation for use as exposed or concealed wiring in dry or damp locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper Building Wire -  - General Cable
Highland Heights, KY, USA
Copper Building Wire
Copper Building Wire
General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult conditions. Our high quality copper building wire is manufactured in the U.S. and delivers long-term, reliable performance in many types of building applications. THHN/THWN-2 High Speed (HS) Copper Cable General Cable THHN/THWN-2 HS (High Speed) cable is a versatile solution for most general wiring applications. XHHW-2 HS High Speed (HS) Copper Cable General Cable XHHW-2 HS (High Speed) cable is intended for general purpose wiring in residential, commercial and industrial construction. TFFN High Speed (HS) Cable General Cable TFFN HS (High Speed) cable is a full color, single conductor copper cable that is used as fixture wire, machine tool wiring, or appliance wiring. RW90/RWU90 Copper Cable Our RW90 cable is suited for 600 volt above ground wiring, while our RWU90 cable provides a reliable solution for service entrance below ground applications. T90 High Speed (HS) Copper Cable General Cable T90 HS (High Speed) cable is a full color, single conductor copper cable featuring a tough and resistant polyvinyl chloride insulation for use as exposed or concealed wiring in dry or damp locations.

General Cable's copper building wire consists of Types XHHW-2, THHN/THWN-2, and TFFN along with Canadian constructions such as RW90, RWU90, and T90 that come in a variety of colors and feature the High Speed, extra low friction jacket designed to improve installation even under the most difficult conditions. Our high quality copper building wire is manufactured in the U.S. and delivers long-term, reliable performance in many types of building applications.

THHN/THWN-2 High Speed (HS) Copper Cable

General Cable THHN/THWN-2 HS (High Speed) cable is a versatile solution for most general wiring applications.

XHHW-2 HS High Speed (HS) Copper Cable

General Cable XHHW-2 HS (High Speed) cable is intended for general purpose wiring in residential, commercial and industrial construction.

TFFN High Speed (HS) Cable

General Cable TFFN HS (High Speed) cable is a full color, single conductor copper cable that is used as fixture wire, machine tool wiring, or appliance wiring.

RW90/RWU90 Copper Cable

Our RW90 cable is suited for 600 volt above ground wiring, while our RWU90 cable provides a reliable solution for service entrance below ground applications.

T90 High Speed (HS) Copper Cable

General Cable T90 HS (High Speed) cable is a full color, single conductor copper cable featuring a tough and resistant polyvinyl chloride insulation for use as exposed or concealed wiring in dry or damp locations.

Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Name Copper Building Wire
Product Type Multiconductor Cable; Single Conductor Wire
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 to 3 #
Rated Voltage 0.6000 to 2 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details