Garvin Industries, Inc. Reversible Beam Clamp With 1-3/8" Jaw Opening and 5/8-11 Threaded Holes MFC-5811

Description
Reversible beam clamps with 1-3/8" jaw opening and 5/8-11 threaded holes are used when 5/8-11 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment. Their hardened cup point set screws come with jam nuts to prevent vibratory loosening in industrial settings. Additionally, clamps come in both short and wide jaw openings for various beam flange thickness.
Description
Reversible beam clamps with 1-3/8" jaw opening and 5/8-11 threaded holes are used when 5/8-11 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment. Their hardened cup point set screws come with jam nuts to prevent vibratory loosening in industrial settings. Additionally, clamps come in both short and wide jaw openings for various beam flange thickness.

Suppliers

Company
Product
Description
Supplier Links
Reversible Beam Clamp With 1-3/8
Franklin Park, IL, USA
Reversible Beam Clamp With 1-3/8" Jaw Opening and 5/8-11 Threaded Holes
MFC-5811
Reversible Beam Clamp With 1-3/8" Jaw Opening and 5/8-11 Threaded Holes MFC-5811
Reversible beam clamps with 1-3/8" jaw opening and 5/8-11 threaded holes are used when 5/8-11 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment. Their hardened cup point set screws come with jam nuts to prevent vibratory loosening in industrial settings. Additionally, clamps come in both short and wide jaw openings for various beam flange thickness.

Reversible beam clamps with 1-3/8" jaw opening and 5/8-11 threaded holes are used when 5/8-11 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment. Their hardened cup point set screws come with jam nuts to prevent vibratory loosening in industrial settings. Additionally, clamps come in both short and wide jaw openings for various beam flange thickness.

Supplier's Site

Technical Specifications

  Garvin Industries, Inc.
Product Category Hand Clamps
Product Number MFC-5811
Product Name Reversible Beam Clamp With 1-3/8" Jaw Opening and 5/8-11 Threaded Holes
Body Material Malleable Iron with Black Oxide Finish
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 254620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
View Details
990 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70015 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details