Garvin Industries, Inc. Reversible Beam Clamp With 7/8" Jaw Opening and 5/8-11 Threaded Holes JFC-5811

Description
Reversible beam clamps with 7/8" jaw opening and 5/8-11 threaded holes are used when 5/8-11 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment. Their hardened cup point set screws come with jam nuts to prevent vibratory loosening in industrial settings. Additionally, clamps come in both short and wide jaw openings for various beam flange thickness.
Description
Reversible beam clamps with 7/8" jaw opening and 5/8-11 threaded holes are used when 5/8-11 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment. Their hardened cup point set screws come with jam nuts to prevent vibratory loosening in industrial settings. Additionally, clamps come in both short and wide jaw openings for various beam flange thickness.

Suppliers

Company
Product
Description
Supplier Links
Reversible Beam Clamp With 7/8
Franklin Park, IL, USA
Reversible Beam Clamp With 7/8" Jaw Opening and 5/8-11 Threaded Holes
JFC-5811
Reversible Beam Clamp With 7/8" Jaw Opening and 5/8-11 Threaded Holes JFC-5811
Reversible beam clamps with 7/8" jaw opening and 5/8-11 threaded holes are used when 5/8-11 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment. Their hardened cup point set screws come with jam nuts to prevent vibratory loosening in industrial settings. Additionally, clamps come in both short and wide jaw openings for various beam flange thickness.

Reversible beam clamps with 7/8" jaw opening and 5/8-11 threaded holes are used when 5/8-11 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment. Their hardened cup point set screws come with jam nuts to prevent vibratory loosening in industrial settings. Additionally, clamps come in both short and wide jaw openings for various beam flange thickness.

Supplier's Site

Technical Specifications

  Garvin Industries, Inc.
Product Category Hand Clamps
Product Number JFC-5811
Product Name Reversible Beam Clamp With 7/8" Jaw Opening and 5/8-11 Threaded Holes
Body Material Malleable Iron with Electrogalvanized Finish
Unlock Full Specs
to access all available technical data

Similar Products

650 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70156 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6519 lbs (0.2957 kg)
View Details
Clamps - 2726468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details