Curved Disc Springs exert relatively light thrust loads and are often used to absorb axial endplay. This disc has an outside diameter of 0.225 in. (5.715 mm) and an inside diameter of 0.11 in. (2.794 mm). It is made from Carbon Steel with 0.004 in. (0.10 mm) thinkness.
Gardner Spring, Inc. | |
---|---|
Product Category | Washers |
Product Number | MU164-0113-S |
Product Name | Curved Disc Springs |
Washer Type | Bowed or Curved |
Material | StainlessSteel |
Inside Diameter | 0.174 inch (4.420 mm) |
Outside Diameter | 0.370 inch (9.398 mm) |