Torsion springs offer resistance to externally applied torque as the ends are rotated in angular deflection. Commonly used over an arbor or mandrel for support. Available in left or right hand wound in a variety of Deflection Angles. Type 302 Stainless Steel and Carbon Steel Music Wire.
Gardner Spring, Inc. | |
---|---|
Product Category | Torsion Springs |
Product Number | GT6350018-SR |
Product Name | Torsion Springs |
Units | English; Metric |
O.D. | 0.7670 inch (19.48 mm) |
Wire Diameter | 0.0630 inch (1.6 mm) |
Spring Rate | 0.0285 in-lb/deg (0.0537 mN-m/arcmin) |
Maximum Deflection | 180 degrees |