Ultra Precision Extension Springs are made to strict tolerances from high-grade materials. Tight quality control is maintained throughout the manufacturing process. Ends are full twist loops. Loop OD is the same as body OD. Ultra-Precision Extension Springs have an excellent fatigue life and are ideal for dynamic or heavy cycle applications. Other uses include maintenance, prototyping, and equipment repair. All parts are stress-relieved.
Gardner Spring, Inc. | |
---|---|
Product Category | Extension Springs |
Product Number | GE0180-018-1250-S |
Product Name | Ultra Precision Extension Springs |
Material | Stainless steel |
Outer Diameter (OD) | 0.1800 inch (4.57 mm) |
Wire Diameter | 0.0180 inch (0.4572 mm) |
Free Length | 1.25 inch (31.75 mm) |