Precision Extension Springs are made to strict tolerances from high-grade materials. Tight quality control is maintained throughout the manufacturing process. Ends are full twist loops. Loop OD is the same as body OD. Precision Extension Springs have an excellent fatigue life and are ideal for dynamic or heavy cycle applications. Other uses include maintenance, prototyping, and equipment repair. All parts are stress-relieved.
Gardner Spring, Inc. | |
---|---|
Product Category | Extension Springs |
Product Number | 37160GS |
Product Name | Precision Extension Springs |
Material | Stainless steel |
Outer Diameter (OD) | 0.8750 inch (22.22 mm) |
Wire Diameter | 0.0850 inch (2.16 mm) |
Free Length | 4.75 inch (121 mm) |