Ball Bearing Bellevilles are used to pre-load ball bearings to reduce noise and vibration, and are ideal for absorbing axial end play. These parts can be used to pre-load either the inner or outer ring of ball bearings, and are manufactured in sizes complimentary to a range of standard ball bearing sizes.
Gardner Spring, Inc. | |
---|---|
Product Category | Compression Springs |
Product Number | 36152G |
Product Name | Utility Compression Springs |
Material | Hard Drawn |
End Configuration | Closed (squared) ends |
Coil Shape | Straight |
Base Unit System | English Design; Metric Design |
Outer Diameter | 1.12 inch (28.45 mm) |