Gantner Instruments, Inc. Data Acquisition Controller Module Q.brixx X station T

Description
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured programmable application controller designed for complex control and automation tasks High density and flexibility with 16 modules in one system in any constellation Connectable to Controller Q.station Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels 64 Q.bloxx modules connectable Ethernet interface for configuration and data output: 1 Gig-E, TCP/IP, UDP, up to 16 MB/s Modbus TCP/IP, ASCII, High Speed Port Web server, web client and e-mail Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card 6 digital Inputs: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function generators
Datasheet
Description
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured programmable application controller designed for complex control and automation tasks High density and flexibility with 16 modules in one system in any constellation Connectable to Controller Q.station Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels 64 Q.bloxx modules connectable Ethernet interface for configuration and data output: 1 Gig-E, TCP/IP, UDP, up to 16 MB/s Modbus TCP/IP, ASCII, High Speed Port Web server, web client and e-mail Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card 6 digital Inputs: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function generators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition Controller Module - Q.brixx X station T - Gantner Instruments, Inc.
San Diego, CA, United States
Data Acquisition Controller Module
Q.brixx X station T
Data Acquisition Controller Module Q.brixx X station T
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured programmable application controller designed for complex control and automation tasks High density and flexibility with 16 modules in one system in any constellation Connectable to Controller Q.station Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels 64 Q.bloxx modules connectable Ethernet interface for configuration and data output: 1 Gig-E, TCP/IP, UDP, up to 16 MB/s Modbus TCP/IP, ASCII, High Speed Port Web server, web client and e-mail Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card 6 digital Inputs: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function generators

Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured programmable application controller designed for complex control and automation tasks

  • High density and flexibility with 16 modules in one system in any constellation
  • Connectable to Controller Q.station
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC

Key Features

  • Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels
  • 64 Q.bloxx modules connectable
  • Ethernet interface for configuration and data output: 1 Gig-E, TCP/IP, UDP, up to 16 MB/s Modbus TCP/IP, ASCII, High Speed Port Web server, web client and e-mail
  • Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable
  • Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card
  • 6 digital Inputs: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals
  • PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function generators
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Programmable Automation Controllers (PAC)
Product Number Q.brixx X station T
Product Name Data Acquisition Controller Module
Device Category PAC Module
PAC Module Data Acquisition Module
Network and Connectivity Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
Ports / Interfaces Ethernet; RS485; USB
Unlock Full Specs
to access all available technical data

Similar Products

BX9000 | Ethernet TCP/IP Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
Programmable Controllers -  - Automationdirect.com
Automationdirect.com
Specs
Device Category PAC System (optional feature); PAC Module (optional feature)
Applications General Purpose (optional feature); Machine Control (optional feature)
View Details
IndraMotion PAC Automation Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Device Category PAC System
Applications Motion Control
View Details
STW Technic
Specs
Device Category PAC Module
Applications General Purpose; Machine Control; Auto/Agricultural/Construction Vehicles
PAC Module Analog I/O Module; Digital I/O Module; RS232 / 422 / 485 Module
View Details