Gantner Instruments, Inc. Data Acquisition Controller Module Q.brixx X station B

Description
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for communication, control, and data logging purposes, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. High density and flexibility with16 modules in one system in any constellation Connectable to Controller Q.station Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels 64 Q.bloxx modules connectable Ethernet interface for configuration and data output: 1 Gig-E, TCP/IP, UDP, up to 16 MB/s Modbus TCP/IP, ASCII, High Speed Port Web server, web client and e-mail Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card 6 digital inputs: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function generators
Datasheet
Description
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for communication, control, and data logging purposes, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. High density and flexibility with16 modules in one system in any constellation Connectable to Controller Q.station Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels 64 Q.bloxx modules connectable Ethernet interface for configuration and data output: 1 Gig-E, TCP/IP, UDP, up to 16 MB/s Modbus TCP/IP, ASCII, High Speed Port Web server, web client and e-mail Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card 6 digital inputs: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function generators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition Controller Module - Q.brixx X station B - Gantner Instruments, Inc.
San Diego, CA, United States
Data Acquisition Controller Module
Q.brixx X station B
Data Acquisition Controller Module Q.brixx X station B
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for communication, control, and data logging purposes, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance. High density and flexibility with16 modules in one system in any constellation Connectable to Controller Q.station Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels 64 Q.bloxx modules connectable Ethernet interface for configuration and data output: 1 Gig-E, TCP/IP, UDP, up to 16 MB/s Modbus TCP/IP, ASCII, High Speed Port Web server, web client and e-mail Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card 6 digital inputs: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function generators

Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for communication, control, and data logging purposes, all within a robust aluminum housing capable of withstanding severe shock and vibration without sacrificing performance.

  • High density and flexibility with16 modules in one system in any constellation
  • Connectable to Controller Q.station
  • Electromagnetic Compatibility according to EN61000-4 and EN55011
  • Power supply 10 … 30 VDC

Key Features

  • Very high data rates up to 100 kHz each channel: 100 kHz at 16 channels (4 each UART line), 10 kHz at 128 channels
  • 64 Q.bloxx modules connectable
  • Ethernet interface for configuration and data output: 1 Gig-E, TCP/IP, UDP, up to 16 MB/s Modbus TCP/IP, ASCII, High Speed Port Web server, web client and e-mail
  • Synchronization and time stamp of measurement values: IRIG 2 based master slave principle on RS485 standard system synchronization ±1 μs applicable
  • Data buffer memory dyn. 500 MByte, stat. 4 GByte: expandable over USB (up to 1000000 measurements/s) and SD card
  • 6 digital inputs: direct connection of encoder for fast angle measurement frequency , PWM and counter measurements, state signals
  • PAC functionality with extensive library (T versions): fast PID controllers, process control, data logging, transfer functions, mathematics, Boolean combinations, function generators
Supplier's Site Datasheet

Technical Specifications

  Gantner Instruments, Inc.
Product Category Programmable Automation Controllers (PAC)
Product Number Q.brixx X station B
Product Name Data Acquisition Controller Module
Device Category PAC Module
PAC Module Data Acquisition Module
Network and Connectivity Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
Ports / Interfaces Ethernet; RS485; USB
Unlock Full Specs
to access all available technical data

Similar Products

BC3150 | PROFIBUS Bus Terminal Controller -  - Beckhoff Automation LLC
Specs
Device Category PAC Module
View Details
Programmable Controllers -  - Automationdirect.com
Automationdirect.com
Specs
Device Category PAC System (optional feature); PAC Module (optional feature)
Applications General Purpose (optional feature); Machine Control (optional feature)
View Details
Micro PLC - GCAN-PLC-400/510/511 - Shenyang Vhandy Technology Co., Ltd.
Shenyang Vhandy Technology Co., Ltd.
Specs
Device Category PAC Module
PAC Module Analog I/O Module; Digital I/O Module
Digital I/O 256 points
View Details
Complete Solution For Process And Automation Control - ePCLogic400 - Gefran
Specs
Device Category PAC System
Applications General Purpose
PAC Module Analog I/O Module; Counter Module; Graphing
View Details