GPEG International Ltd. TFT Monitors - High Reliability AOD230

Description
View Angle Vertical 160 Horizontal 160 Contrast Ratio 300:1 Protection and Touch Characteristics 4-wire 5-wire SAW Surface Capacitive Projected Capacitive IR Optical Multitouch GLASS 3mm GLASS 6mm Anti Glare Polycarb Benefits Sunlight Readable Battery Power Low Cost Easy to Interface Popular Choice
Description
View Angle Vertical 160 Horizontal 160 Contrast Ratio 300:1 Protection and Touch Characteristics 4-wire 5-wire SAW Surface Capacitive Projected Capacitive IR Optical Multitouch GLASS 3mm GLASS 6mm Anti Glare Polycarb Benefits Sunlight Readable Battery Power Low Cost Easy to Interface Popular Choice

Suppliers

Company
Product
Description
Supplier Links
TFT Monitors - High Reliability - AOD230 - GPEG International Ltd.
Woolwich, London, United Kingdom
TFT Monitors - High Reliability
AOD230
TFT Monitors - High Reliability AOD230
View Angle Vertical 160 Horizontal 160 Contrast Ratio 300:1 Protection and Touch Characteristics 4-wire 5-wire SAW Surface Capacitive Projected Capacitive IR Optical Multitouch GLASS 3mm GLASS 6mm Anti Glare Polycarb Benefits Sunlight Readable Battery Power Low Cost Easy to Interface Popular Choice

View Angle

Vertical

160

Horizontal

160

Contrast Ratio

300:1

Protection and Touch Characteristics

4-wire

5-wire

SAW

Surface Capacitive

Projected Capacitive

IR

Optical

Multitouch

GLASS 3mm

GLASS 6mm

Anti Glare

Polycarb

Benefits

Sunlight Readable

Battery Power

Low Cost

Easy to Interface

Popular Choice

Supplier's Site

Technical Specifications

  GPEG International Ltd.
Product Category Video Displays
Product Number AOD230
Product Name TFT Monitors - High Reliability
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540018 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
10.1
Specs
Monitor Type LCD Display
Color Color
Screen Resolution 1280x800
View Details