The AR-C10 data collector is an Intel® Celeron® based rugged tablet PC that runs on Microsoft’s Windows Embedded 8.1 Industry Pro operating system. Its sole purpose is to streamline data collection via multi-technology integration with a single source of data storage. In addition to multi-technology integration, the AR-C10 offers its users:
• An intuitive user interface
• A single source of data storage
• Alarm management and generation
• Flexible route-based machine condition monitoring
• Enablement of a remote diagnostics model
| Allied Reliability Group | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | AR-C10 |
| Product Name | Data Collection Tablet |
| Computer Type | Tablet |
| Mounting / Configuration | Handheld or Portable |
| General Features | Ruggedized; Touch Screen; Bluetooth |