GN Solids Control Flare Ignition Device is an air pollution control device used for blown down natural gas, the tail gas from collecting and distributing stations for natural gas and refineries. The flare ignition device can be used to have the blown down harmful gas ignited and burned preventing the environment and security from being endangered. The flare ignition device, apart from being used in the refinery and gas distribution station, may be matched with a Mud Gas Separator. It has been extensively used in petroleum drilling engineering.
Flare Ignition Device Technical Parameters
Model
GNYD200A
GNYD200A-T
Main body diameter
8 Inch
Charging Power
100V-240V~50/60Hz
Ignition Voltage
16Kv
Solar Power
N/A
Y
Ignition Media
LPG
Weight
520Kg
590Kg
Dimension: L×W×H
650×1231×3210mm
GN Solids Control Flare Ignition Device is an air pollution control device used for blown down natural gas, the tail gas from collecting and distributing stations for natural gas and refineries. The flare ignition device can be used to have the blown down harmful gas ignited and burned preventing the environment and security from being endangered. The flare ignition device, apart from being used in the refinery and gas distribution station, may be matched with a Mud Gas Separator. It has been extensively used in petroleum drilling engineering.
Flare Ignition Device Technical Parameters
| Model | GNYD200A | GNYD200A-T |
| Main body diameter | 8 Inch |
| Charging Power | 100V-240V~50/60Hz |
| Ignition Voltage | 16Kv |
| Solar Power | N/A | Y |
| Ignition Media | LPG |
| Weight | 520Kg | 590Kg |
| Dimension: L×W×H | 650×1231×3210mm |