GL Communications, Inc. ATM IMA Emulator XX654

Description
The Inverse Multiplexing over ATM (IMA) Emulator application can simulate the inverse multiplexing of an ATM cell stream over multiple physical links and retrieve the original stream at the far-end from these physical links. The multiplexing of the ATM cell stream is performed on a cell by cell basis across the multiple physical links. Traffic source can be sequence number, HDL files (containing packets/frames), flat binary file, user-defined frames (ASCII HEX file), and Ethernet data. The ATM Inverse Multiplexing technique involves inverse multiplexing and de-multiplexing of ATM cells in a cyclical fashion among links grouped to form a higher bandwidth logical link whose rate is approximately the sum of the link rates. This technique provides an effective method of combining the transport bandwidths of multiple links (e.g., DS1/E1 links) grouped to collectively provide higher intermediate rates. This is referred to as an IMA grouping. Along with AAL0 and AAL5 IMA supports AAL2 which provides bandwidth-efficient transmission of low-rate, short and variable length packets in delay sensitive applications. AAL2 also provides for variable payload within cells and across cells by using segmentation and reassembly technique. AAL type 2 is subdivided into the Common Part Sublayer (CPS) and the Service Specific Convergence Sublayer (SSCS). GL’s IMA Emulator is available as optional client-server based application with GL’s T1/E1 Analysis hardware. GL also offers ATM analysis application for real-time capture and analysis of ATM IMA cells over T1 E1 lines. Please visit ATM Protocol Analyzer page for more details. Main Features: Performs IMA simulation on up to 16 T1/E1 ports ATM links can be created on full or fractional timeslots Supports hyper channels with discontinuous (sparse) timeslots IMA Frame Length can be set equal to 32, 64, 128, or 256 Dynamically add/remove (Open/Close) of ATM links without loss in data Multiple IMA groups can be created with each group configured with multiple virtual channels for traffic tx/rx. Generate and verify end to end traffic on each Virtual Channel User configurable ATM (AAL 5, AAL 2) Packet size. Payload traffic generation and verification using Sequence number, HDL file (containing packets/frames), Flat Binary file, and User defined frame (ASCII HEX file) for each Virtual Channel independently Transmit and receive Ethernet traffic over T1E1 links by operating in bridge mode Provides detailed statistics for all IMA groups and each Virtual Channel associated with a group Provides end to end traffic verification statistics Ideal solution for automated testing using command line scripts
Datasheet
Description
The Inverse Multiplexing over ATM (IMA) Emulator application can simulate the inverse multiplexing of an ATM cell stream over multiple physical links and retrieve the original stream at the far-end from these physical links. The multiplexing of the ATM cell stream is performed on a cell by cell basis across the multiple physical links. Traffic source can be sequence number, HDL files (containing packets/frames), flat binary file, user-defined frames (ASCII HEX file), and Ethernet data. The ATM Inverse Multiplexing technique involves inverse multiplexing and de-multiplexing of ATM cells in a cyclical fashion among links grouped to form a higher bandwidth logical link whose rate is approximately the sum of the link rates. This technique provides an effective method of combining the transport bandwidths of multiple links (e.g., DS1/E1 links) grouped to collectively provide higher intermediate rates. This is referred to as an IMA grouping. Along with AAL0 and AAL5 IMA supports AAL2 which provides bandwidth-efficient transmission of low-rate, short and variable length packets in delay sensitive applications. AAL2 also provides for variable payload within cells and across cells by using segmentation and reassembly technique. AAL type 2 is subdivided into the Common Part Sublayer (CPS) and the Service Specific Convergence Sublayer (SSCS). GL’s IMA Emulator is available as optional client-server based application with GL’s T1/E1 Analysis hardware. GL also offers ATM analysis application for real-time capture and analysis of ATM IMA cells over T1 E1 lines. Please visit ATM Protocol Analyzer page for more details. Main Features: Performs IMA simulation on up to 16 T1/E1 ports ATM links can be created on full or fractional timeslots Supports hyper channels with discontinuous (sparse) timeslots IMA Frame Length can be set equal to 32, 64, 128, or 256 Dynamically add/remove (Open/Close) of ATM links without loss in data Multiple IMA groups can be created with each group configured with multiple virtual channels for traffic tx/rx. Generate and verify end to end traffic on each Virtual Channel User configurable ATM (AAL 5, AAL 2) Packet size. Payload traffic generation and verification using Sequence number, HDL file (containing packets/frames), Flat Binary file, and User defined frame (ASCII HEX file) for each Virtual Channel independently Transmit and receive Ethernet traffic over T1E1 links by operating in bridge mode Provides detailed statistics for all IMA groups and each Virtual Channel associated with a group Provides end to end traffic verification statistics Ideal solution for automated testing using command line scripts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATM IMA Emulator - XX654 - GL Communications, Inc.
Gaithersburg, MD, United States
ATM IMA Emulator
XX654
ATM IMA Emulator XX654
The Inverse Multiplexing over ATM (IMA) Emulator application can simulate the inverse multiplexing of an ATM cell stream over multiple physical links and retrieve the original stream at the far-end from these physical links. The multiplexing of the ATM cell stream is performed on a cell by cell basis across the multiple physical links. Traffic source can be sequence number, HDL files (containing packets/frames), flat binary file, user-defined frames (ASCII HEX file), and Ethernet data. The ATM Inverse Multiplexing technique involves inverse multiplexing and de-multiplexing of ATM cells in a cyclical fashion among links grouped to form a higher bandwidth logical link whose rate is approximately the sum of the link rates. This technique provides an effective method of combining the transport bandwidths of multiple links (e.g., DS1/E1 links) grouped to collectively provide higher intermediate rates. This is referred to as an IMA grouping. Along with AAL0 and AAL5 IMA supports AAL2 which provides bandwidth-efficient transmission of low-rate, short and variable length packets in delay sensitive applications. AAL2 also provides for variable payload within cells and across cells by using segmentation and reassembly technique. AAL type 2 is subdivided into the Common Part Sublayer (CPS) and the Service Specific Convergence Sublayer (SSCS). GL’s IMA Emulator is available as optional client-server based application with GL’s T1/E1 Analysis hardware. GL also offers ATM analysis application for real-time capture and analysis of ATM IMA cells over T1 E1 lines. Please visit ATM Protocol Analyzer page for more details. Main Features: Performs IMA simulation on up to 16 T1/E1 ports ATM links can be created on full or fractional timeslots Supports hyper channels with discontinuous (sparse) timeslots IMA Frame Length can be set equal to 32, 64, 128, or 256 Dynamically add/remove (Open/Close) of ATM links without loss in data Multiple IMA groups can be created with each group configured with multiple virtual channels for traffic tx/rx. Generate and verify end to end traffic on each Virtual Channel User configurable ATM (AAL 5, AAL 2) Packet size. Payload traffic generation and verification using Sequence number, HDL file (containing packets/frames), Flat Binary file, and User defined frame (ASCII HEX file) for each Virtual Channel independently Transmit and receive Ethernet traffic over T1E1 links by operating in bridge mode Provides detailed statistics for all IMA groups and each Virtual Channel associated with a group Provides end to end traffic verification statistics Ideal solution for automated testing using command line scripts

The Inverse Multiplexing over ATM (IMA) Emulator application can simulate the inverse multiplexing of an ATM cell stream over multiple physical links and retrieve the original stream at the far-end from these physical links. The multiplexing of the ATM cell stream is performed on a cell by cell basis across the multiple physical links. Traffic source can be sequence number, HDL files (containing packets/frames), flat binary file, user-defined frames (ASCII HEX file), and Ethernet data.

The ATM Inverse Multiplexing technique involves inverse multiplexing and de-multiplexing of ATM cells in a cyclical fashion among links grouped to form a higher bandwidth logical link whose rate is approximately the sum of the link rates. This technique provides an effective method of combining the transport bandwidths of multiple links (e.g., DS1/E1 links) grouped to collectively provide higher intermediate rates. This is referred to as an IMA grouping.

Along with AAL0 and AAL5 IMA supports AAL2 which provides bandwidth-efficient transmission of low-rate, short and variable length packets in delay sensitive applications. AAL2 also provides for variable payload within cells and across cells by using segmentation and reassembly technique. AAL type 2 is subdivided into the Common Part Sublayer (CPS) and the Service Specific Convergence Sublayer (SSCS).

GL’s IMA Emulator is available as optional client-server based application with GL’s T1/E1 Analysis hardware. GL also offers ATM analysis application for real-time capture and analysis of ATM IMA cells over T1 E1 lines. Please visit ATM Protocol Analyzer page for more details.

Main Features:

  • Performs IMA simulation on up to 16 T1/E1 ports
  • ATM links can be created on full or fractional timeslots
  • Supports hyper channels with discontinuous (sparse) timeslots
  • IMA Frame Length can be set equal to 32, 64, 128, or 256
  • Dynamically add/remove (Open/Close) of ATM links without loss in data
  • Multiple IMA groups can be created with each group configured with multiple virtual channels for traffic tx/rx.
  • Generate and verify end to end traffic on each Virtual Channel
  • User configurable ATM (AAL 5, AAL 2) Packet size.
  • Payload traffic generation and verification using Sequence number, HDL file (containing packets/frames), Flat Binary file, and User defined frame (ASCII HEX file) for each Virtual Channel independently
  • Transmit and receive Ethernet traffic over T1E1 links by operating in bridge mode
  • Provides detailed statistics for all IMA groups and each Virtual Channel associated with a group
  • Provides end to end traffic verification statistics
  • Ideal solution for automated testing using command line scripts
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number XX654
Product Name ATM IMA Emulator
Network Protocol ATM
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 2864062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type USB; USB
Standards and Certifications RoHS
View Details
Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
VQuad™ Probe HD - Self-contained Unit for Voice, Video and Data Testing - VQT270 - GL Communications, Inc.
Specs
Port Type RJ-45; USB; RJ-11, RJ-22, 3.5mm
View Details