GL Communications, Inc. ISDN Emulator w/ Command-line Interface XX629

Description
GL’s ISDN Emulator for T1E1 network is available as GUI based as well as Command-line based applications through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes. The client-server based ISDN Emulator emulates ISDN calls over T1/E1 links. It also allows configuring the ISDN layer parameters, called/calling numbering plan/type, ISDN service type, place or accept call for each timeslot or for the whole trunk, switch and subscriber emulation, simple NFAS setup for T1, and performs various other tasks on remote clients. Additionally, the Windows Client-Server based ISDN Emulator application offers following advantages. Simultaneous testing of high capacity T1/E1 systems through a single client Remotely control ISDN emulation using simple commands by client applications Collection of call records from remote locations Main Features: Switch and Subscriber emulation Nearly all ISDN standards and variants are supported. Variants for T1 analyzers include AT & T #4ESS, AT & T #5ESS, Bellcore #5ESS, National ISDN 2, Nortel, DMS – 250, and Siemens EWSD, while for E1, Variants are Belgium, China, Europe, France, Britain, Germany, and Sweden Supported protocol layers - LAPD and Q.931 Layers 1 to 4 configurable signaling links Performs simple NFAS setup for T1 and various other tasks on remote T1/E1 server. Call records for complete or incomplete calls Place call or accept call for each timeslot or for the whole trunk.
Description
GL’s ISDN Emulator for T1E1 network is available as GUI based as well as Command-line based applications through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes. The client-server based ISDN Emulator emulates ISDN calls over T1/E1 links. It also allows configuring the ISDN layer parameters, called/calling numbering plan/type, ISDN service type, place or accept call for each timeslot or for the whole trunk, switch and subscriber emulation, simple NFAS setup for T1, and performs various other tasks on remote clients. Additionally, the Windows Client-Server based ISDN Emulator application offers following advantages. Simultaneous testing of high capacity T1/E1 systems through a single client Remotely control ISDN emulation using simple commands by client applications Collection of call records from remote locations Main Features: Switch and Subscriber emulation Nearly all ISDN standards and variants are supported. Variants for T1 analyzers include AT & T #4ESS, AT & T #5ESS, Bellcore #5ESS, National ISDN 2, Nortel, DMS – 250, and Siemens EWSD, while for E1, Variants are Belgium, China, Europe, France, Britain, Germany, and Sweden Supported protocol layers - LAPD and Q.931 Layers 1 to 4 configurable signaling links Performs simple NFAS setup for T1 and various other tasks on remote T1/E1 server. Call records for complete or incomplete calls Place call or accept call for each timeslot or for the whole trunk.
Datasheet
Datasheet Summary
Powered by GS/AI

The ISDN Emulator w/ Command-line Interface (part number XX629) from GL Communications is designed for emulating ISDN calls over T1/E1 links. It supports various ISDN configurations and allows for the configuration of ISDN layer parameters, including called/calling numbering plans, ISDN service types, and switch and subscriber emulation. The emulator can handle 1 to 4 configurable signaling links and performs simple NFAS setup for T1.

This product features a client-server architecture that enables simultaneous testing of high-capacity T1/E1 systems through a single client. It allows remote control of ISDN emulation via simple command scripts, facilitating the collection of call records from remote locations. The emulator is compliant with multiple ISDN standards, including those from the USA, Europe, and Asia, and supports protocol layers such as LAPD and Q.931.

Engineers looking for a versatile and flexible solution for ISDN call emulation may find this product suitable for their testing and development needs.

Datasheet Summary
Powered by GS/AI

The ISDN Emulator w/ Command-line Interface (part number XX629) from GL Communications is designed for emulating ISDN calls over T1/E1 links. It supports various ISDN configurations and allows for the configuration of ISDN layer parameters, including called/calling numbering plans, ISDN service types, and switch and subscriber emulation. The emulator can handle 1 to 4 configurable signaling links and performs simple NFAS setup for T1.

This product features a client-server architecture that enables simultaneous testing of high-capacity T1/E1 systems through a single client. It allows remote control of ISDN emulation via simple command scripts, facilitating the collection of call records from remote locations. The emulator is compliant with multiple ISDN standards, including those from the USA, Europe, and Asia, and supports protocol layers such as LAPD and Q.931.

Engineers looking for a versatile and flexible solution for ISDN call emulation may find this product suitable for their testing and development needs.

Suppliers

Company
Product
Description
Supplier Links
ISDN Emulator w/ Command-line Interface - XX629 - GL Communications, Inc.
Gaithersburg, MD, United States
ISDN Emulator w/ Command-line Interface
XX629
ISDN Emulator w/ Command-line Interface XX629
GL’s ISDN Emulator for T1E1 network is available as GUI based as well as Command-line based applications through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes. The client-server based ISDN Emulator emulates ISDN calls over T1/E1 links. It also allows configuring the ISDN layer parameters, called/calling numbering plan/type, ISDN service type, place or accept call for each timeslot or for the whole trunk, switch and subscriber emulation, simple NFAS setup for T1, and performs various other tasks on remote clients. Additionally, the Windows Client-Server based ISDN Emulator application offers following advantages. Simultaneous testing of high capacity T1/E1 systems through a single client Remotely control ISDN emulation using simple commands by client applications Collection of call records from remote locations Main Features: Switch and Subscriber emulation Nearly all ISDN standards and variants are supported. Variants for T1 analyzers include AT & T #4ESS, AT & T #5ESS, Bellcore #5ESS, National ISDN 2, Nortel, DMS – 250, and Siemens EWSD, while for E1, Variants are Belgium, China, Europe, France, Britain, Germany, and Sweden Supported protocol layers - LAPD and Q.931 Layers 1 to 4 configurable signaling links Performs simple NFAS setup for T1 and various other tasks on remote T1/E1 server. Call records for complete or incomplete calls Place call or accept call for each timeslot or for the whole trunk.

GL’s ISDN Emulator for T1E1 network is available as GUI based as well as Command-line based applications through which the various ISDN configurations can easily be created, thereby allowing the ISDN Emulator to be fully functional within a few minutes.

The client-server based ISDN Emulator emulates ISDN calls over T1/E1 links. It also allows configuring the ISDN layer parameters, called/calling numbering plan/type, ISDN service type, place or accept call for each timeslot or for the whole trunk, switch and subscriber emulation, simple NFAS setup for T1, and performs various other tasks on remote clients. Additionally, the Windows Client-Server based ISDN Emulator application offers following advantages.

  • Simultaneous testing of high capacity T1/E1 systems through a single client
  • Remotely control ISDN emulation using simple commands by client applications
  • Collection of call records from remote locations

Main Features:

  • Switch and Subscriber emulation
  • Nearly all ISDN standards and variants are supported. Variants for T1 analyzers include AT & T #4ESS, AT & T #5ESS, Bellcore #5ESS, National ISDN 2, Nortel, DMS – 250, and Siemens EWSD, while for E1, Variants are Belgium, China, Europe, France, Britain, Germany, and Sweden
  • Supported protocol layers - LAPD and Q.931 Layers
  • 1 to 4 configurable signaling links
  • Performs simple NFAS setup for T1 and various other tasks on remote T1/E1 server.
  • Call records for complete or incomplete calls
  • Place call or accept call for each timeslot or for the whole trunk.
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number XX629
Product Name ISDN Emulator w/ Command-line Interface
Network Protocol ISDN
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 2708008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable Tester
Port Type RJ-45; RJ12, RJ11, RJ45
View Details
LTE (Long Term Evolution) Protocol Analyzer - PKV107 - GL Communications, Inc.
Specs
Equipment Type Protocol Analyzer
Network Protocol LTE
View Details